location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook LG856EA AMD A4 A4-3300M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LG856EA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LG856EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2024 18:14:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2012
Product end of life date
Bullet Points HP ProBook LG856EA AMD A4 A4-3300M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - AMD A4 A4-3300M 2.5 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 6480G
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 47 Wh 5.3 h 65 W
  • - Windows 7 Professional 64-bit
Warranty: 1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 yearon primary battery
Long product name HP ProBook LG856EA AMD A4 A4-3300M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black :
The long product name of HP ProBook LG856EA AMD A4 A4-3300M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProBook 4535s - AMD Dual-Core A4-3300M 2.5GHz, 4GB DDR3, 320GB SATAII (7200rpm), SuperMulti dvd±r/rw DL, 39.6cm (15.6") HD HP Blendfreies LED, AMD Radeon HD 6480G, HD webcam, 802.11 b/g/n, Bluetooth, Windows® 7 Professional 64
More>>>
HP ProBook LG856EA AMD A4 A4-3300M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black:
The official description of HP ProBook LG856EA AMD A4 A4-3300M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Balance Work and Personal PC Needs. Accomplish work and personal tasks on this durable laptop. Work confidently knowing your PC is powered by AMD Technology and your data is protected. Create impressive graphics on the 39,6 cm (15.6") diagonal display. Watch multimedia files at the office or home. Get it all done.

Equipped to get the job done
- Optimized for Genuine Windows® 7 Professional, the 39,6 cm (15.6") diagonal HD display, AMD processor capabilities and wireless functionality culminate to meet your business needs.

Solid build
- Keep your laptop looking and performing well—brushed aluminum display enclosure, a magnesium-reinforced ABS chassis and a bottom-case drain help protect against everyday wear and tear.
- Safeguard critical data. HP 3D DriveGuard helps protect your notebook’s hard drive against impact, bumps, or drops.

Security packed in
- Dependable security tools — like HP Fingerprint Sensor and HP Face Recognition — help protect the data on your laptop.

Inspiring projects without sacrifice
- Gain the high-end 3D rendering processing performance you expect from two graphics processors running simultaneously. The system will adjust down to a single processor to improve your battery life when top performance is no longer required –seamlessly.
- Produce powerful presentations, dynamic documents, complex spreadsheets and more. The HP ProBook 4535s is powered by the newest AMD architecture, featuring VISON Pro Technology from AMD.

Music the way artists intended
- Hear music and audio files like you were in front of the artist. Present multimedia presentations with crisp sound and vibrant tunes with SRS Premium Sound.

Play more
- Play, edit and create video and audio files with the ArcSoft Total Media Suite that’s loaded on your PC. Add pizzazz to your company presentation or sizzle to your weekend music.

Short summary description HP ProBook LG856EA AMD A4 A4-3300M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black:
This short summary of the HP ProBook LG856EA AMD A4 A4-3300M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook LG856EA, AMD A4, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ProBook LG856EA AMD A4 A4-3300M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black:
This is an auto-generated long summary of HP ProBook LG856EA AMD A4 A4-3300M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black based on the first three specs of the first five spec groups.

HP ProBook LG856EA. Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-3300M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6480G. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.33 kg

Design
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD A4
Processor model *
A4-3300M
Processor frequency *
2.5 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Total HDDs capacity
320 GB
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon HD 6000
On-board graphics card model *
AMD Radeon HD 6480G
Audio
Audio system
SRS PS
Built-in speaker(s)
Yes
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
AMD A70M
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Trial software
Norton Internet Security 2011
Operating system installed *
Windows 7 Professional
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
47 Wh
Battery life (max)
5.3 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
375 mm
Depth
256.2 mm
Height
28.7 mm
Weight *
2.33 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Display
LED
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 13:32:04
Uk has collected 11 expert reviews for HP ProBook LG856EA AMD A4 A4-3300M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2013-09-27 13:32:04
There's no shortage of quality in the laptop market at present, which is a great thing for those looking to buy a new machine. However, the explosion of Ultrabooks has served to expose the swathes of poor quality, bulky and slow laptops that have plagued...
Good Matte screen, Decent battery life, Large HDD...
Bad Poor performance, Bland design, Crapware installed by default, Lack of features, Slow to boot...
40%
techradar.com/au/
Updated:
2014-04-13 02:12:51
There's no shortage of quality in the laptop market at present, which is a great thing for those looking to buy a new machine.However, the explosion of Ultrabooks has served to expose the swathes of poor quality, bulky and slow laptops that have plagued c...
Good Matte screen, Decent battery life, Large HDD...
Bad Poor performance, Bland design, Crapware installed by default, Lack of features, Slow to boot...
40%
notebookcheck.net
Updated:
2013-09-27 13:32:04
The remaining equipment also meets the claim of a business laptop: It is possible to work well with the installed Windows 7 due to good 4 GB of RAM ; the 15.6 inch screen bids a standard resolution of 1366x768 pixels ; Bluetooth , USB 3.0 as well as VGA a...
Good Good case quality, Basic, elegant design, Barely noticeable heat development, Higher CPU clock during load...
Bad Limited viewing angle stability, Fan is almost always active, Warranty only 12 months...
Bottom line The laptop is also suitable for the office thanks to fast awakening from sleep, the good chiclet keyboard, the matt screen and the battery life of 4 to 5 hours.With the HP ProBook 4535s, buyers get a notebook with a pretty good value for money ratio, whic...
84%