location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Napofix 281 2.29 m (90") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Napofix Check ‘Napofix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
281
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
281PRETO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5603209002810
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Napofix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Napofix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2023 12:15:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Napofix 281 2.29 m (90") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 50 kg
  • - Minimum screen size: 106.7 cm (42") Maximum screen size: 2.29 m (90") Ceiling
  • - Minimum VESA mount: 200 x 200 mm Maximum VESA mount: 600 x 400 mm
  • - Number of displays supported: 2
  • - Height adjustment Tilt adjustment Rotating
  • - Cable management
  • - Black
Warranty: 8 years
Long product name Napofix 281 2.29 m (90") Black :
The long product name of Napofix 281 2.29 m (90") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42" - 90", Max. 50 Kg, Black
More>>>
Short summary description Napofix 281 2.29 m (90") Black:
This short summary of the Napofix 281 2.29 m (90") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Napofix 281, 200 x 200 mm, 600 x 400 mm, -20 - 5°, -3 - 3°, 360°, Black

Long summary description Napofix 281 2.29 m (90") Black:
This is an auto-generated long summary of Napofix 281 2.29 m (90") Black based on the first three specs of the first five spec groups.

Napofix 281. Maximum weight capacity: 50 kg, Minimum screen size: 106.7 cm (42"), Maximum screen size: 2.29 m (90"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Height adjustment range: 1060 - 1560 mm, Tilt angle range: -20 - 5°, Swivel angle range: -3 - 3°, Angle of rotation: 360°. Product colour: Black

Country Distributor
Portugal 1 distributor(s)