location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRXCOOL12K Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRXCOOL12K Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRXCOOL12K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332145772 show
Category:
Small portable air-conditioning (AC) unit
Portable Air Conditioners Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:19:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRXCOOL12K Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Provides 12,000 BTU (3.5 kW) of cooling capacity
  • - Also filters and dehumidifies air
  • - Plugs into a standard Schuko CEE7 outlet
  • - Restarts automatically after power failure
  • - Can be operated remotely (requires SRCOOLNETLX, sold separately)
Warranty: 1-year limited
Long product name Tripp Lite SRXCOOL12K Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V :
The long product name of Tripp Lite SRXCOOL12K Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V
More>>>
Tripp Lite SRXCOOL12K Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V:
The official description of Tripp Lite SRXCOOL12K Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SRXCOOL12K SmartRack 12,000 BTU 230V Portable Server Rack Cooling System pumps 12,000 BTU of cooling power into your IT environment to prevent shutdowns, malfunctions and failures caused by overheating or fluctuating temperatures. Part of the SRCOOL® line, this compact, portable unit is perfect for server rooms and other IT environments with heat-sensitive equipment in areas that facility air conditioning can’t reach.

The self-contained SRXCOOL12K is capable of cooling a small room using its louvered vent. A built-in evaporator expels the condensed water through the directional exhaust duct, eliminating the need for a drain tube, drain pan or water collection tank.

You can also use the included flexible tube to aim the cold air precisely where it’s needed most, such as an overheated rack enclosure or an equipment hot spot. The SRXCOOL12K Portable Rack Air Conditioner also dehumidifies and filters the air, providing better air quality that can enhance equipment performance with little power consumption.

Designed for quick, simple installation, the SRXCOOL12K rolls on durable built-in casters and plugs into a standard Schuko CEE7 outlet. It’s programmed to restart automatically after power failures, and you can set the built-in timer for unattended shutdown and startup.

By installing the optional SRCOOLNETLX remote management accessory (sold separately), you can also monitor temperatures, receive alerts, review logs and control settings from anywhere via SNMP, web browser, SSH or telnet.

Short summary description Tripp Lite SRXCOOL12K Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V:
This short summary of the Tripp Lite SRXCOOL12K Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRXCOOL12K Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V, Black, 300 mm, 505 mm, 778 mm, 33.5 kg, 736.6 mm

Long summary description Tripp Lite SRXCOOL12K Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V:
This is an auto-generated long summary of Tripp Lite SRXCOOL12K Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V based on the first three specs of the first five spec groups.

Tripp Lite SRXCOOL12K Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V. Product colour: Black. Width: 300 mm, Depth: 505 mm, Height: 778 mm. Master (outer) case width: 736.6 mm, Master (outer) case length: 853.4 mm, Master (outer) case height: 373.4 mm

Technical details
Air conditioner functions *
Cooling, Dehumidifying
Cooling capacity (max) *
12000 BTU/h
Cooling capacity in watts (max) *
3500 W
Noise level *
57 dB
Refrigerating medium
R410A
Refrigerating medium weight
623.69 g
Compressor type
Rotary
Products per master (outer) case
1 pc(s)
Country of origin
China
Certification
ETL UL484, CE, RoHS
Design
Built-in display
Yes
Product colour *
Black
Weight & dimensions
Width
300 mm
Depth
505 mm
Height
778 mm
Weight
33.5 kg
Package width
736.6 mm
Package depth
853.4 mm
Package height
373.4 mm
Package weight
37.2 kg
Logistics data
Master (outer) case width
736.6 mm
Master (outer) case length
853.4 mm
Master (outer) case height
373.4 mm
Master (outer) case gross weight
37.2 kg
Brand Image Product code Product Stock Price from
Tripp Lite SRXCOOL12KA Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V, 50 Hz, Australian Plug Tripp Lite SRXCOOL12KA Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V, 50 Hz, Australian Plug
(show image)
SRXCOOL12KA SRXCOOL12KA Portable AC Unit for Server Rooms - 12,000 BTU (3.5 kW), 230V, 50 Hz, Australian Plug 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)