Honeywell logo

Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1552
Info modified on:
09 Aug 2024, 07:24:53
Warranty:
One-year factory warranty
Long product name Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black:

4.7" LCD, 1280 x 720, 2.2 GHz Qualcomm Snapdragon 660 octa-core, 4GB DDR4, 32 GB Flash, 6803FR, 802.11ac, 13MP

Short summary description Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black:

Honeywell Dolphin CT60, 11.9 cm (4.7"), 1280 x 720 pixels, LCD, Multi-touch, Capacitive, 4 GB

Long summary description Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black:

Honeywell Dolphin CT60. Display diagonal: 11.9 cm (4.7"), Display resolution: 1280 x 720 pixels, Touch technology: Multi-touch. Internal memory: 4 GB, Flash memory: 32 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC. Processor frequency: 2.2 GHz, Processor manufacturer: Qualcomm, Processor family: Snapdragon, Processor model: 660. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Barcode reader

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.