location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-PU2113W data projector Large venue projector 13000 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-PU2113W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11HA65940
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946703190
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson V11HA65940 user manual (18.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EB-PU2113W data projector Large venue projector 13000 ANSI lumens 3LCD WUXGA (1920x1200) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra-lightweight and compact
  • - Stunning image displays
  • - Easy to use
  • - Fit-and-forget reliability
  • - Environmental benefits
Warranty: 3 Years
Long product name Epson EB-PU2113W data projector Large venue projector 13000 ANSI lumens 3LCD WUXGA (1920x1200) White :
The long product name of Epson EB-PU2113W data projector Large venue projector 13000 ANSI lumens 3LCD WUXGA (1920x1200) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 4K, 16:10, 20000h, WUXGA, 200-240 V, 50-60 Hz, 23.8kg
More>>>
Epson EB-PU2113W data projector Large venue projector 13000 ANSI lumens 3LCD WUXGA (1920x1200) White:
The official description of Epson EB-PU2113W data projector Large venue projector 13000 ANSI lumens 3LCD WUXGA (1920x1200) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EB-PU2113W is a high lumens 3LCD projector that's ultra-lightweight and compact.
The EB-PU2113W offers users significant advantages including much reduced size and weight, easier installation and set-up, simplified maintenance and great image quality. This ultra-lightweight, compact laser projector has been designed for use in large auditoriums, live events, concerts, conference rooms where it delivers high-impact immersive experiences.

Compact and lightweight
The reduced weight and size means the projector is easier to store, transport and install, saving on warehouse space as well as labour and delivery costs.

Outstanding image quality
This high lumens, 3LCD projector offers WUXGA resolution with 4K enhancement and HDR for rich textures and sharper images.

Flexibility
The EB-PU2113W's functionality enables simple installation, stacking, lens flexibility and control. It includes in-built processing for PC-free stacking which means two supported projectors can be stacked to double the brightness without the need for external computerware.

Reliability
Includes improved dustproofing as the hermetically sealed optical engine, and laser light source unit, prevent dust contamination to ensure enhanced durability.

Short summary description Epson EB-PU2113W data projector Large venue projector 13000 ANSI lumens 3LCD WUXGA (1920x1200) White:
This short summary of the Epson EB-PU2113W data projector Large venue projector 13000 ANSI lumens 3LCD WUXGA (1920x1200) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-PU2113W, 13000 ANSI lumens, 3LCD, WUXGA (1920x1200), 2000:1, 16:10, 1524 - 25400 mm (60 - 1000")

Long summary description Epson EB-PU2113W data projector Large venue projector 13000 ANSI lumens 3LCD WUXGA (1920x1200) White:
This is an auto-generated long summary of Epson EB-PU2113W data projector Large venue projector 13000 ANSI lumens 3LCD WUXGA (1920x1200) White based on the first three specs of the first five spec groups.

Epson EB-PU2113W. Projector brightness: 13000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focal length range: varies by lens, Zoom type: Auto, Zoom ratio: 1.6:1. Video processing: 10 bit, Video colour modes: Cinema, Dynamic, Natural, Presentation, DICOM simulation mode, Multi-projection, BT.709. Serial interface type: RS-232C

Projector
Smart projector *
Yes
Screen size compatibility *
1524 - 25400 mm (60 - 1000")
Contrast ratio (dynamic)
2500000:1
Projector brightness *
13000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Number of colours
1.07 billion colours
Projector brightness (economic mode)
9100 ANSI lumens
Matrix size
2.62 cm (1.03")
White light output
13000 ANSI lumens
Colour light output
13000 ANSI lumens
Heat dissipation
2938 BTU/h
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focal length range
varies by lens
Zoom capability
Yes
Zoom type
Auto
Zoom ratio
1.6:1
Throw ratio
0.35 - 7.41:1
Horizontal lens shift range
18 - 18%
Vertical lens shift range
-60 - 60%
Lens position memory
10
Interchangeable lens
Yes
Video
Full HD *
Yes
Video processing
10 bit
Video colour modes
Cinema, Dynamic, Natural, Presentation, DICOM simulation mode, Multi-projection, BT.709
Ports & interfaces
USB 2.0 ports quantity *
3
USB 2.0 Type-A ports quantity
2
USB 2.0 Type-B ports quantity
1
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI port *
Yes
Network
Smart TV *
Yes
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Features
Noise level (economic mode)
29 dB
Projection modes
Ceiling
Noise level *
34 dB
Country of origin
China
Password protection
Yes
Design
Market positioning *
Presentation
Product type *
Large venue projector
Product colour *
White
Placement
Ceiling, Desktop, Flying frame, Wall
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
864 W
Power consumption (standby) *
0.4 W
Power consumption (economy mode)
633 W
AC input voltage
200-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Extron
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
586 mm
Depth
492 mm
Height
218 mm
Weight *
23.8 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC
Carrying case
Yes
Manual
Yes
Warranty card
Yes
WLAN adapter included
Yes
Bundled software
Inhalt DIY-App, EasyMP Multi PC Projection, Epson Projektor Content Manager, Epson Projektor Management, Epson Projektor Professional Tool
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
85286200
Other features
Supported network protocols
HTTPS, IPv6, SNMP, ESC/VP.net, PJLink
Country Distributor
Nederland 1 distributor(s)
Portugal 2 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)