location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Pulsefire Haste - Wireless Gaming Mouse (Black)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Pulsefire Haste - Wireless Gaming Mouse (Black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5D7AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188046197 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 01:39:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX Pulsefire Haste - Wireless Gaming Mouse (Black)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Responsive 2.4GHz wireless RF connectivity delivers low-latency communication with a 1ms report rate.
  • - The wireless Pulsefire Haste is a mesh mouse with cutouts which make it lighter than a solid shell mouse, without sacrificing durability. The shell also allows for better airflow and ventilation.
  • - You won’t have to worry about a dead battery leading to in-game deaths thanks to 100 hours of battery life on a single charge.
  • - IP55 rated to withstand sweat and minor aquatic accidents, as well as dust, oil, and dirt.
  • - These switches provide solid, satisfying clicks so you’ll know that they’re being registered. They also feature an anti-dust coating, and are rated for up to 80 million clicks.
  • - The low-friction 100% PTFE skates help provide an easy, effortless glide to make the mouse more responsive. There’s also a replacement set of skates included in case they wear out.
  • - If you prefer a bit more control and comfort, easy-to-apply grip tape for the left/right mouse buttons and left/right sides is included. Removing the tape is simple, and won’t leave sticky residue.
  • - Easily customize DPI settings, RGB lighting, button assignments, and record macros with powerful, easy-to-use, HyperX NGENUITY Software[3].
Warranty: 2 year
Long product name HyperX Pulsefire Haste - Wireless Gaming Mouse (Black) :
The long product name of HyperX Pulsefire Haste - Wireless Gaming Mouse (Black). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Pulsefire Haste - Wireless Gaming Mouse (Black)
More>>>
HyperX Pulsefire Haste - Wireless Gaming Mouse (Black):
The official description of HyperX Pulsefire Haste - Wireless Gaming Mouse (Black) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Aim quicker, game better.
The HyperX Pulsefire Haste Wireless Gaming Mouse packs in all the best features of the ultra-lightweight Pulsefire Haste plus a wireless connection and long-lasting battery life, but only adds a mere 2g of additional weight[1]. If you’ve been hesitant to cut the mouse cord, fear not, as the Pulsefire Haste’s 1ms report rate and 2.4GHz signal provides a low-latency wireless connection that meets the demands of elite players. Not only that, but with up to 100 hours of battery life[2], you’ll get over 4 full days of clicking on heads from a single charge of your honeycomb mouse. With a responsive, split-button design, you won’t have to worry about missed clicks, as the satisfying, tactile TTC Golden micro switches are rated for up to 80 million clicks. If you prefer a cable, HyperX also includes a HyperFlex cable which teams up with the virgin-grade PTFE skates to deliver a smooth, easy glide.

Short summary description HyperX Pulsefire Haste - Wireless Gaming Mouse (Black):
This short summary of the HyperX Pulsefire Haste - Wireless Gaming Mouse (Black) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Pulsefire Haste - Wireless Gaming Mouse (Black), Right-hand, Optical, RF Wireless + USB Type-A, 16000 DPI, Black

Long summary description HyperX Pulsefire Haste - Wireless Gaming Mouse (Black):
This is an auto-generated long summary of HyperX Pulsefire Haste - Wireless Gaming Mouse (Black) based on the first three specs of the first five spec groups.

HyperX Pulsefire Haste - Wireless Gaming Mouse (Black). Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + USB Type-A, Movement resolution: 16000 DPI, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 40 G. Power source: Batteries. Product colour: Black

Gaming-Grade Wireless Technology

Responsive 2.4GHz wireless RF connectivity delivers low-latency communication with a 1ms report rate.

Ultra-light hex shell design

The wireless Pulsefire Haste is a mesh mouse with cutouts which make it lighter than a solid shell mouse, without sacrificing durability. The shell also allows for better airflow and ventilation.

Up to 100 hours[2] of long-lasting battery life

You won’t have to worry about a dead battery leading to in-game deaths thanks to 100 hours of battery life on a single charge.

Mouse
Purpose *
Gaming
Device interface *
RF Wireless + USB Type-A
Movement detection technology *
Optical
Movement resolution *
16000 DPI
Scroll type *
Wheel
Buttons quantity *
6
Buttons durability (million clicks)
80
Mouse tracking speed
450 ips
Acceleration (max)
40 G
Polling rate
1000 Hz
Design
Form factor *
Right-hand
Product colour *
Black
Illumination
Yes
Ergonomics
Cable length
1.8 m
Power
Power source *
Batteries
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Weight & dimensions
Width
124 mm
Depth
67 mm
Height
38 mm
Weight
95 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
118 mm
Package depth
59 mm
Package height
179 mm
Package weight
210 g
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Pulsefire Haste - Wireless Gaming Mouse (Black):
Disclaimer

[1] Black version weighs 61g, white version weighs 62g, weight without cable.
[2] Tested under continuous usage with lighting disabled. Battery life varies based on usage and computing conditions.
Technical specification disclaimers
Tested under continuous usage with lighting disabled. Battery life varies based on usage and computing conditions.
Per-LED RGB lighting customizable with HyperX NGENUITY software.