location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab S8 SM-X700N Qualcomm Snapdragon 128 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab S8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-X700N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-X700NZSAEUB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094147445 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 11:49:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab S8 SM-X700N Qualcomm Snapdragon 128 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11'' Display
  • - S Pen included
  • - 12MP Ultra Wide Front Camera
Long product name Samsung Galaxy Tab S8 SM-X700N Qualcomm Snapdragon 128 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) Silver :
The long product name of Samsung Galaxy Tab S8 SM-X700N Qualcomm Snapdragon 128 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SM-X700NZSAEUB
More>>>
Samsung Galaxy Tab S8 SM-X700N Qualcomm Snapdragon 128 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) Silver:
The official description of Samsung Galaxy Tab S8 SM-X700N Qualcomm Snapdragon 128 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Space for endless possibilities
Our epic, new, shiny devices are available in three different models. Galaxy Tab S8 has an 11" LCD screen, while Galaxy Tab S8+ has a bigger 12.4” AMOLED screen. Galaxy Tab S8 Ultra sets a new epic standard for tablets with a 14.6" AMOLED screen.

4K video recording
The Dual Front Camera (Ultra Wide + Wide) boasts an impressive field of view that provides optimal 4K video recording. For video calls or your dance lesson shoot, Auto Framing provides the spotlight that the speaker deserves. It will zoom in to focus on you as you are talking and zoom out for new members.

Dial up video calling
Call up to 31 of your closest friends with Google Duo. The three Mic noise reduction technology makes sure you focus just on the call. You can even collaborate creatively with Jamboard—Google's interactive whiteboard. Share your screen and experience it together with Google Duo.

S Pen snaps right into charging
No matter which Tablet size you choose, the new S Pen comes included. Write, sketch or draw all your wildest ideas into reality with S Pens ultra-low latency.

Share your creative ideas across the Galaxy in a flash
With Quick Share, you can move your masterpieces in just one tap. Transfer huge photos and video files to your phone or PC with ease.

Amazing alone. Unstoppable together
Enjoy a continuous experience across your Galaxy devices. One UI 4.1 allows you to access the same apps between your Galaxy devices. Jamming to music is easy with Auto Switch - your Galaxy Buds will automatically pair from your Galaxy Tab S8 Series to your Galaxy smartphones.

Short summary description Samsung Galaxy Tab S8 SM-X700N Qualcomm Snapdragon 128 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) Silver:
This short summary of the Samsung Galaxy Tab S8 SM-X700N Qualcomm Snapdragon 128 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab S8 SM-X700N, 27.9 cm (11"), 2560 x 1600 pixels, 128 GB, 8 GB, 507 g, Silver

Long summary description Samsung Galaxy Tab S8 SM-X700N Qualcomm Snapdragon 128 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) Silver:
This is an auto-generated long summary of Samsung Galaxy Tab S8 SM-X700N Qualcomm Snapdragon 128 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) Silver based on the first three specs of the first five spec groups.

Samsung Galaxy Tab S8 SM-X700N. Display diagonal: 27.9 cm (11"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 128 GB. Processor family: Qualcomm Snapdragon, Processor model: SM8450. Internal memory: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 12 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 507 g. Product colour: Silver

Space for endless possibilities
Space for endless possibilities

Our epic, new, shiny devices are available in three different models. Galaxy Tab S8 has an 11" LCD screen, while Galaxy Tab S8+ has a bigger 12.4” AMOLED screen. Galaxy Tab S8 Ultra sets a new epic standard for tablets with a 14.6" AMOLED screen.

4K video recording
4K video recording

The Dual Front Camera (Ultra Wide + Wide) boasts an impressive field of view that provides optimal 4K video recording. For video calls or your dance lesson shoot, Auto Framing provides the spotlight that the speaker deserves. It will zoom in to focus on you as you are talking and zoom out for new members.

Dial up video calling
Dial up video calling

Call up to 31 of your closest friends with Google Duo. The three Mic noise reduction technology makes sure you focus just on the call. You can even collaborate creatively with Jamboard—Google's interactive whiteboard. Share your screen and experience it together with Google Duo.

S Pen snaps right into charging
S Pen snaps right into charging

No matter which Tablet size you choose, the new S Pen comes included. Write, sketch or draw all your wildest ideas into reality with S Pens ultra-low latency.

Share your creative ideas across the Galaxy in a flash
Share your creative ideas across the Galaxy in a flash

With Quick Share, you can move your masterpieces in just one tap. Transfer huge photos and video files to your phone or PC with ease.

Amazing alone. Unstoppable together
Amazing alone. Unstoppable together

Enjoy a continuous experience across your Galaxy devices. One UI 4.1 allows you to access the same apps between your Galaxy devices. Jamming to music is easy with Auto Switch - your Galaxy Buds will automatically pair from your Galaxy Tab S8 Series to your Galaxy smartphones.

Display
Display diagonal *
27.9 cm (11")
Display resolution *
2560 x 1600 pixels
Panel type
TFT
Touchscreen type
Capacitive
Pixel density
287 ppi
Rounded display corners
Yes
HD type
WQXGA+
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
SM8450
Memory
Internal memory *
8 GB
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
1 TB
Audio
Number of built-in speakers
4
Speakers manufacturer
AKG
Audio system
Dolby Atmos
Camera
Rear camera type *
Dual camera
Rear camera resolution (numeric) *
13 MP
Second rear camera resolution (numeric)
6 MP
Rear camera aperture number
2
Second rear camera aperture number
2.2
Front camera *
Yes
Front camera resolution (numeric)
12 MP
Front camera aperture number
2.4
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.2
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Wi-Fi Direct
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Silver
Performance
GLONASS
Yes
BeiDou
Yes
GPS (satellite)
Yes
Galileo
Yes
Position location *
Yes
Security
Fingerprint reader
Yes
Face recognition
Yes
Software
Platform *
Android
Battery
Battery capacity *
8000 mAh
Continuous video playback time
15 h
Continuous audio playback time
110 h
Browsing time (Wi-Fi)
15 h
Weight & dimensions
Width
253.8 mm
Depth
6.3 mm
Height
165.3 mm
Weight
507 g
Packaging content
Stylus pen
Yes
Certificates
Body SAR (EU)
0.231 W/kg
Extremities SAR (EU)
0.231 W/kg
Logistics data
Harmonized System (HS) code
84713000
Country Distributor
France 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)
México 1 distributor(s)