location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 27u computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27u
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3G6W0AS#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908399438 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2024
Product end of life date
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 27u computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unlock your consoles' true potential with the new OMEN 27u 4K Gaming Monitor. Plug in your HDMI 2.1 and experience amazing gaming with 2x the speed at 120Hz[2] and variable refresh rate technology on the latest gen consoles.
  • - Enhance your PC gaming experience via a simple Display Port™ 1.4 connection. Stunning visuals and refreshing 144 Hz speed[3] brought on by the latest graphic card technology[4]. Oh and it packs AMD FreeSync Premium[5] Pro[4].
  • - See your game as developers intended with factory color-calibrated accuracy and HDR[6]. A 95% DCI-P3 color gamut ensures you get the true-to-life gaming experience.
  • - A new way of interacting with your game. This thing lights up while you light 'em up. Customize those RGBs to react to your in-game action in OMEN Light Studio.
Warranty: 1 year limited warranty
Long product name HP OMEN 27u computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black :
The long product name of HP OMEN 27u computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN 27u 4K Gaming Monitor
More>>>
HP OMEN 27u computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:
The official description of HP OMEN 27u computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredible for Consoles. Incredible for PCs. BOOM!
Console or PC gaming? How about both. The console game has changed. More power. More graphics. More beauty. See your games at their best with the gorgeous color and immaculate speed of a 4K[1] performance gaming monitor that can now be played on the latest gen consoles via HDMI 2.1. Want to change to PC gaming? No problem. Customize every aspect of your game with OMEN Gaming Hub and elevate your whole experience, on console and PC.

Short summary description HP OMEN 27u computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:
This short summary of the HP OMEN 27u computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 27u, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description HP OMEN 27u computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of HP OMEN 27u computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.

HP OMEN 27u. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

It's Okay to Stare at Your Game
It's Okay to Stare at Your Game

See your game as developers intended. Every hue and shade come to life with factory color-calibrated accuracy and HDR[6]. A 95% DCI-P3 color gamut ensures you get the true-to-life gaming experience. Ultra realistic never looked better.

All Systems Go.
All Systems Go.

Unlock your consoles' true potential with the new OMEN 27u 4K Gaming Monitor. HDMI 2.1 enables a new gaming experience with crisp 4K UHD resolution, 2x super speed at 120Hz[2], and variable refresh rate technology to match the frames. Compatible with the latest gen consoles like PS5, and Xbox Series.

How Fast Can You Run a 4K?
How Fast Can You Run a 4K?

Is your PC jealous? Just switch to your Display Port™ 1.4 connection. This fully loaded 68.58 cm (27") 4K UHD gaming monitor has stunning visuals and is super fast. No lag. No blur. Just clean, crisp, and refreshing 144 Hz speed[3] brought on by the latest graphic card technology[4]. Oh and it packs AMD FreeSync Premium[5] Pro[4], so no frame gets left behind.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Response time
1 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
12000000:1
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
178°
Pixel pitch
0.15 x 0.15 mm
Pixel density
163 ppi
Horizontal scan range
30 - 135 kHz
Vertical scan range
48 - 144 Hz
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Market positioning *
Gaming
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB Type-A downstream ports quantity
2
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0/2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Headphone outputs
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
No
Swivelling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
26 kWh
Energy consumption (HDR) per 1000 hours *
55 kWh
Power consumption (typical) *
78 W
Power consumption (standby) *
0.5 W
Power consumption (max)
135 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1051160
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Cables included
AC, DisplayPort, USB Type-C to USB Type-A
Weight & dimensions
Width (with stand)
609.9 mm
Depth (with stand)
260.5 mm
Height (with stand)
513.8 mm
Weight (with stand)
7.82 kg
Width (without stand)
609.9 mm
Depth (without stand)
66.9 mm
Height (without stand)
353.5 mm
Packaging data
Package width
720 mm
Package depth
225 mm
Package height
446 mm
Package weight
13.2 kg
Package type
Box
Sustainability
Sustainable technologies and materials
Low Halogen; Outside box and corrugated cushions are 100% sustainably sourced and recyclable
Disclaimer HP OMEN 27u computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:
Disclaimer

[1] 4K content required to view full 4K images.
[2] 2x speed compared to prior gen console PS4 and Xbox1 refresh rate of 60Hz. PS5 and Xbox Series X required for 120Hz.
[3] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower. 144Hz refresh rate achieved when using PC DisplayPort™ 1.4.
[4] To enable 4K resolution at 144 Hz with DSC, an NVIDIA® GeForce® RTX 20 series, AMD Radeon™ RX 5700 or higher graphics card is required. For additional information about enabling DSC, contact your graphics card manufacturer.
[5] FreeSync™ Premium Pro is only available when it is connected on Display Port™ or HDMI with HDR capabilities and game support. FreeSync is an AMD® technology enabled on FHD, QHD and HDR displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. HDR does not require HDR monitors; driver can be set in native mode when FreeSync Premium Pro supported content is detected. Otherwise, HDR content requires that the system be configured with a fully HDR-ready content chain. Mandatory low framerate compensation and at least 120Hz refresh rate, AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort™/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync.
[6] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.

[7] FreeSync Premium Pro does not require HDR capable monitors; driver can set monitor in native mode when FreeSync Premium Pro supported HDR content is detected. Otherwise, HDR content requires that the system be configured with a fully HDR-ready content chain, including: graphics card, graphics driver and application. Video content must be graded in HDR and viewed with an HDR-ready player. Windowed mode content requires operating system support. GD-162.
[8] DisplayHDR™ is the high-performance Monitor and Display Compliance Test Specification from VESA specifying HDR (High Dynamic Range) quality. See http://displayhdr.org for more details.
[9] Graphics output may be limited based on the maximum resolution of the display.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Included cables may vary by country.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.