location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 54 Mbps Wireless Ethernet Bridge 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54 Mbps Wireless Ethernet Bridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGE101FS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:26:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR 54 Mbps Wireless Ethernet Bridge 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - Wireless
  • - 54 Mbit/s
Warranty: 3 year
Long product name NETGEAR 54 Mbps Wireless Ethernet Bridge 54 Mbit/s :
The long product name of NETGEAR 54 Mbps Wireless Ethernet Bridge 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NETGEAR WGE101 54 Mbps Wireless Ethernet Bridge
More>>>
NETGEAR 54 Mbps Wireless Ethernet Bridge 54 Mbit/s:
The official description of NETGEAR 54 Mbps Wireless Ethernet Bridge 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gain high speed 54 Mbps wireless access to your gaming console, PC or Internet radio
Experience greater range than ever before
Multi-bridging device mode supports connection to multiple Ethernet devices via hub, switch or router
Detachable antenna
Compatible with 802.11g and 802.11b standards

High-speed 54 Mbps Wireless Access to Your Game Console, PC, or Internet Radio
Now you can make the most of your computer games and entertainment. With NETGEAR’s 802.11g Wireless Ethernet Bridge, you can finally enjoy Internet radio and video streaming from your PC throughout your home without those annoying "rebuffering" delays. Take part in networked multiplayer gaming across the Internet and even within your own home without running any new wires, even if your game console has only an Ethernet port. Experience greater range than ever before, reaching every corner of your home in combination with your NETGEAR 802.11g Wireless Router. As well as giving you easy access to your home wireless router or office network, it’s fully compatible with any 802.11b or 802.11g device and comes equipped with protection against wireless eavesdroppers. Compact and portable for easy placement anywhere in your home.

Dynamic
Gain high-speed 54 Mbps access to your gaming console, PC, or Internet radio, with high bandwidth available up to 1,800 feet to access your router from any room. Multi-device bridging mode supports connection to multiple Ethernet devices via a hub, router, or switch. The detachable antenna creates uniform blanket coverage without dead spots. Supports Ad-Hoc mode – ideal for small networks, it can communicate with other devices without requiring an access point. Fully backwards compatible, it operates in both 802.11b or 802.11g networks.

Flexible
Quickly creates or extends a network without the time or expense of installing Ethernet cables. Compact and portable for easy placement anywhere in your home, it mounts on a wall to save desk space and eliminate clutter. Includes an Ethernet cable for connecting your computer or gaming console. Supports Windows® 98, Me, 2000, and XP, and is upgradable with firmware updates via the Web.

Worry Free
Protects your wireless communications. Tested and proven technology using advanced, high-quality components ensures reliable performance. NETGEAR round-the-clock technical support is always at your service.

Short summary description NETGEAR 54 Mbps Wireless Ethernet Bridge 54 Mbit/s:
This short summary of the NETGEAR 54 Mbps Wireless Ethernet Bridge 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 54 Mbps Wireless Ethernet Bridge, Wireless, Wireless, 54 Mbit/s

Long summary description NETGEAR 54 Mbps Wireless Ethernet Bridge 54 Mbit/s:
This is an auto-generated long summary of NETGEAR 54 Mbps Wireless Ethernet Bridge 54 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR 54 Mbps Wireless Ethernet Bridge. Connectivity technology: Wireless, Host interface: Wireless. Maximum data transfer rate: 54 Mbit/s. Antenna type: 2 dBi external detachable

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
Wireless
Network
Maximum data transfer rate *
54 Mbit/s
Ethernet LAN
Yes
Design
Internal *
No
Antenna type
2 dBi external detachable
LED indicators
Power
Design
Certification
FCC Part 15 Sub Class B CE
System requirements
Minimum storage drive space
20 MB
Compatible operating systems
Windows 98SE, Me, 2000 or XP
Minimum processor
Pentium III
Weight & dimensions
Weight
300 g
Other features
Power requirements
12 VDC 1.2A, plug is localized to country of sale for North
Dimensions (WxDxH)
175 x 118 x 28 mm
Brand Image Product code Product Stock Price from
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311EE WG311 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s
(show image)
WG111EE 54Mbps Wireless USB 2.0 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s
(show image)
WG111GR 54Mbps Wireless USB 2.0 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s
(show image)
WG111IS 54Mbps Wireless USB 2.0 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s
(show image)
WG111GE 54Mbps Wireless USB 2.0 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311FS WG311 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s
(show image)
WG111FS 54Mbps Wireless USB 2.0 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s
(show image)
WG511TFS WG511T 108Mbps Wless PCCard 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311GE WG311 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)