location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C 65W Laptop Charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C 65W Laptop Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
671R3AA show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 347066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 00:03:29
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP USB-C 65W Laptop Charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Now with smart power that adapts to your charging needs, this laptop charger delivers 15W, 27W, 60W, or 65W of power[1]. This will be the only charger you'll want in your bag.
  • - Enjoy the flexibility to charge most USB-C® devices[1], whether it's your laptop, tablet, or phone.
  • - This compact, lightweight charger comfortably fits in your bag without weighing it down. The durable cable and built-in cable management keeps you organized when traveling or commuting.
Warranty: HP standard one-year limited warranty.
Long product name HP USB-C 65W Laptop Charger :
The long product name of HP USB-C 65W Laptop Charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C 65W Laptop Charger
More>>>
HP USB-C 65W Laptop Charger:
The official description of HP USB-C 65W Laptop Charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charge your World
Charge most USB-C® devices with just one compact charger. The HP 65W USB-C Laptop Charger provides up to 65W of power, enough for almost any USB-C® device.

Short summary description HP USB-C 65W Laptop Charger:
This short summary of the HP USB-C 65W Laptop Charger data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C 65W Laptop Charger, Laptop, Indoor, 90 V, 65 W, 5 - 20 V, 1.6 A

Long summary description HP USB-C 65W Laptop Charger:
This is an auto-generated long summary of HP USB-C 65W Laptop Charger based on the first three specs of the first five spec groups.

HP USB-C 65W Laptop Charger. Purpose: Laptop, Power supply type: Indoor, Input voltage: 90 V. Product colour: Black. Cable length: 0.18 m, Width: 97 mm, Depth: 53.5 mm. Quantity per pack: 1 pc(s), Cables included: USB Type-C, Package width: 97 mm. Pallet gross weight: 303.36 g

Charges Big or Small

Now with smart power that adapts to your charging needs, this laptop charger delivers 15W, 27W, 60W, or 65W of power[1]. This will be the only charger you'll want in your bag.

A Universal Solution

Enjoy the flexibility to charge most USB-C® devices[1], whether it's your laptop, tablet, or phone.

Travel-Size

This compact, lightweight charger comfortably fits in your bag without weighing it down. The durable cable and built-in cable management keeps you organized when traveling or commuting.

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
90 V
Input current
1.6 A
Output power *
65 W
Output voltage *
5 - 20 V
Design
Product colour *
Black
Weight & dimensions
Cable length
0.18 m
Width
97 mm
Depth
53.5 mm
Height
21 mm
Weight
210 g
Packaging data
Cables included
USB Type-C
Quantity per pack *
1 pc(s)
Package width
97 mm
Package depth
75 mm
Package height
237 mm
Package weight
500 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 196548308514; (ABU) 196548308569
HP GTIN (EAN/UPC)
196548308514, 196548308569
Logistics data
Harmonized System (HS) code
85044095
Pallet gross weight
303.36 g
Other features
Pallet weight (imperial)
303.4 kg (668.8 lbs)
Country Distributor
Nederland 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
México 2 distributor(s)
Danmark 3 distributor(s)
Suomi 3 distributor(s)
Australia 5 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP USB-C 65W Laptop Charger:
Disclaimer

[1] Compatible with most devices that charge using USB-C®. Non-HP listed compatible products tested internally by HP.