location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB 3.0 to Gigabit RJ45 Adapter G2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 to Gigabit RJ45 Adapter G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Z7Z7AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188567630 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 04:45:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP USB 3.0 to Gigabit RJ45 Adapter G2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get reliable connectivity from a wired Ethernet connection to corporate networks and the Internet.
  • - Connect the USB end of the adapter to any USB-A port on your laptop and the Ethernet connector to your Ethernet cable[1]. There are no drivers to download because they're pre-installed.
  • - Help IT secure and remotely manage your laptop fleet with advanced network manageability[2] features through a wired internet connection enabled by this adapter[3,4].
  • - Rest easy with a one-year limited warranty.
Warranty: HP standard one-year limited warranty
Long product name HP USB 3.0 to Gigabit RJ45 Adapter G2 :
The long product name of HP USB 3.0 to Gigabit RJ45 Adapter G2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 to Gigabit RJ45 Adapter G2
More>>>
HP USB 3.0 to Gigabit RJ45 Adapter G2:
The official description of HP USB 3.0 to Gigabit RJ45 Adapter G2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gigabit network connectivity through USB
Convert your laptop's high-speed USB 3.0 connection to a fast 10/100/1000 Ethernet connection with the HP USB 3.0 to Gigabit RJ45 Adapter G2.

Short summary description HP USB 3.0 to Gigabit RJ45 Adapter G2:
This short summary of the HP USB 3.0 to Gigabit RJ45 Adapter G2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB 3.0 to Gigabit RJ45 Adapter G2, Wired, USB, Ethernet

Long summary description HP USB 3.0 to Gigabit RJ45 Adapter G2:
This is an auto-generated long summary of HP USB 3.0 to Gigabit RJ45 Adapter G2 based on the first three specs of the first five spec groups.

HP USB 3.0 to Gigabit RJ45 Adapter G2. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet

Reliable Connectivity

Get reliable connectivity from a wired Ethernet connection to corporate networks and the Internet.

Easy to use

Connect the USB end of the adapter to any USB-A port on your laptop and the Ethernet connector to your Ethernet cable[1]. There are no drivers to download because they're pre-installed.

Enables network manageability[1]

Help IT secure and remotely manage your laptop fleet with advanced network manageability[2] features through a wired internet connection enabled by this adapter[3,4].

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Design
Component for *
PC
Internal *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Weight & dimensions
Width
172 mm
Depth
21 mm
Height
15 mm
Weight
21 g
Logistics data
Harmonized System (HS) code
85176990
Other features
Cable length
0.1 m
Brand Image Product code Product Stock Price from
HP USB 3.0 to Gigabit RJ45 Adapter G2 HP USB 3.0 to Gigabit RJ45 Adapter G2
(show image)
4Z7Z7AA#AC3 USB 3.0 to Gigabit RJ45 Adapter G2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer HP USB 3.0 to Gigabit RJ45 Adapter G2:
Disclaimer

[1] Ethernet cable sold separately.
[2] Advanced network manageability features include PXE Boot, Wake-on-Lan (Legacy Standby and Connected Modern Standby) and MAC Address Pass-Through.
[3] Keep PC on AC power for Connected Modern Standby. HP USB 3.0 to Gigabit RJ45 Adapter G2 needs to be plugged into USB port having both charging and data providing function.
[4] Need to have the latest NIC drivers via Windows Update.