location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo L28u-35 LED display 71.1 cm (28") 3840 x 2160 pixels 2K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L28u-35
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66ECGAC4EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196378277264 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Sep 2024 11:28:03
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo L28u-35 LED display 71.1 cm (28") 3840 x 2160 pixels 2K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 71.1 cm (28") IPS
  • - 2K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 6 ms 1000:1
  • - AMD FreeSync
  • - F 26 kWh 30 W
Long product name Lenovo L28u-35 LED display 71.1 cm (28") 3840 x 2160 pixels 2K Ultra HD Black :
The long product name of Lenovo L28u-35 LED display 71.1 cm (28") 3840 x 2160 pixels 2K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

28", 3840x2160, 1.07 Billion, 60 Hz, HDMI, DP, 6.6 kg
More>>>
Lenovo L28u-35 LED display 71.1 cm (28") 3840 x 2160 pixels 2K Ultra HD Black:
The official description of Lenovo L28u-35 LED display 71.1 cm (28") 3840 x 2160 pixels 2K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A brilliant performer that looks and
sounds great


Exactly what you have been waiting for.
Working from home or just watching videos, the Lenovo L28u-35 Monitor is the
perfect choice. This high-performance UHD monitor has been designed for both
entertainment and work. Its 28-inch, IPS screen offers excellent viewing angles.
The monitor’s superb 3840 x 2160 resolution, a color gamut of 90% DCI-P3 & 99% sRGB
screen translates into consistently brilliant performance. Speaking of performance, the
Lenovo L28u-35 Monitor also comes with integrated dual 2W speakers for an immersive
audio experience. This monitor features two HDMI 2.0 ports, a DP 1.4 port, and an
Audio Out jack. Working long hours? The Lenovo L28u-35 Monitor supports you with
Natural Low Blue Light technology to reduce harmful blue light emission with zero color
distortion. It is also certified with TÜV Rheinland Eye Comfort, TÜV Low Blue Light
(Hardware Solution), and Eyesafe Display which safeguards your eyes and helps minimize
fatigue and eye strain. To further enhance user comfort, this monitor has a fully adjustable
LTPS (Lift, Tilt, Pivot, Swivel) stand that allows you to adjust its height and viewing angle
perfectly, and also comes with easy display controls. The Lenovo L28u-35. A monitor
that’s designed to look great and perform even better.

Superb screen performance
The Lenovo L28u-35 is a 28-inch UHD monitor that offers
brilliant, sharp, and detailed imagery. In addition, this thin
and stylish In-Plane Switching (IPS) panel monitor with
90% DCI-P3 & 99% sRGB color gamut, and 10-bit color depth
provides brilliant, life-like images with superb clarity and
accuracy from any viewing angle. Further, this is an HDR10
monitor which makes it excellent for displaying video content
like movies and games.

High comfort & style quotient
This monitor comes with a super cool, stylish and stable LTPS
stand, enabling you to adjust the monitor’s height and viewing
angles to best suit your needs, especially allows you to rotate the
screen and accommodate more content vertically, to view articles
or work on Excel sheets without repeatedly scrolling. Also the
Lenovo L28u-35 Monitor has Natural Low Blue Light technology
that reduces harmful blue light emission making the monitor safe
and comfortable for your eyes without any color distortion.

Excellent user experience
With two HDMI 2.0 ports and a DP 1.4 port, the Lenovo
L28u-35 Monitor allows you to switch quickly between devices
for various entertainment requirements. Its AMD FreeSync™
feature enables a smooth and consistent display of high-quality
gaming images. The Lenovo L28u-35 Monitor comes with dual
2W speakers that provide a fulfilling and immersive audio
experience. Moreover, we understand that convenience is of
the essence while working from home. That is why the monitor
comprises easy display controls that help you save time and
boost efficiency

Short summary description Lenovo L28u-35 LED display 71.1 cm (28") 3840 x 2160 pixels 2K Ultra HD Black:
This short summary of the Lenovo L28u-35 LED display 71.1 cm (28") 3840 x 2160 pixels 2K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo L28u-35, 71.1 cm (28"), 3840 x 2160 pixels, 2K Ultra HD, 6 ms, Black

Long summary description Lenovo L28u-35 LED display 71.1 cm (28") 3840 x 2160 pixels 2K Ultra HD Black:
This is an auto-generated long summary of Lenovo L28u-35 LED display 71.1 cm (28") 3840 x 2160 pixels 2K Ultra HD Black based on the first three specs of the first five spec groups.

Lenovo L28u-35. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 2K Ultra HD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
71.1 cm (28")
Display resolution *
3840 x 2160 pixels
HD type *
2K Ultra HD
Native aspect ratio *
16:9
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Response time (fast)
4 ms
Pixel pitch
0.16 x 0.16 mm
Pixel density
157 ppi
High Dynamic Range (HDR) supported
Yes
Colour gamut standard
sRGB
Colour gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Multimedia
Number of speakers
2
RMS rated power
2 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Colour name
Raven Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
F
Energy consumption (SDR) per 1000 hours *
26 kWh
Energy consumption (HDR) per 1000 hours *
26 kWh
Power consumption (typical) *
30 W
Power consumption (standby) *
50 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1121080
Weight & dimensions
Width (with stand)
636.9 mm
Depth (with stand)
215 mm
Height (with stand)
569.3 mm
Weight (with stand)
6.6 kg
Width (without stand)
636.9 mm
Depth (without stand)
48.9 mm
Height (without stand)
373.7 mm
Weight (without stand)
4.6 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.28 cm
Packaging data
Package width
744 mm
Package depth
170 mm
Package height
489 mm
Package weight
10.1 kg
Packaging content
Stand included
Yes
Power adapter included
Yes
DisplayPort cable length
1.8 m
HDMI cable length
1.8 m
Sustainability
Sustainability certificates
GREENGUARD, TCO
Other features
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)