location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 Intel® Core™ i9 X-series i9-10900X 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
384Z4UP show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z4 G4 Intel® Core™ i9 X-series i9-10900X 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro
  • - Intel Core i9-10900X (19.25MB Cache, 3.7GHz)
  • - NVIDIA Quadro P620 (2GB GDDR5)
  • - 16GB (2933MHz) DDR4-SDRAM (2 x 8) & 500GB HDD
Long product name HP Z4 G4 Intel® Core™ i9 X-series i9-10900X 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black :
The long product name of HP Z4 G4 Intel® Core™ i9 X-series i9-10900X 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i9-10900X (19.25MB Cache, 3.7GHz), 16GB DDR4-SDRAM, 500GB HDD, NVIDIA Quadro P620 (2GB GDDR5), LAN, Windows 10 Pro
More>>>
HP Z4 G4 Intel® Core™ i9 X-series i9-10900X 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black:
The official description of HP Z4 G4 Intel® Core™ i9 X-series i9-10900X 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's best-selling performance workstation

Perfect for engineering, visualization and Machine Learning, HP's most popular workstation delivers disruptive performance for a wide spectrum of applications. With a choice of Intel® Xeon® or Core™ X processors, and support for dual extreme graphics, you get all you need, nothing more.

Short summary description HP Z4 G4 Intel® Core™ i9 X-series i9-10900X 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black:
This short summary of the HP Z4 G4 Intel® Core™ i9 X-series i9-10900X 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z4 G4, 3.7 GHz, Intel® Core™ i9 X-series, i9-10900X, 16 GB, 500 GB, Windows 10 Pro

Long summary description HP Z4 G4 Intel® Core™ i9 X-series i9-10900X 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black:
This is an auto-generated long summary of HP Z4 G4 Intel® Core™ i9 X-series i9-10900X 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z4 G4. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i9 X-series, Processor model: i9-10900X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® Quadro® P620. Operating system installed: Windows 10 Pro. Chassis type: Tower. Product type: Workstation. Weight: 10.2 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9 X-series
Processor model *
i9-10900X
Processor cores
10
Processor boost frequency
4.5 GHz
Processor frequency *
3.7 GHz
Processor cache
19.25 MB
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
8x DIMM
Memory clock speed
2933 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
No
Number of storage drives installed
1
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® Quadro® P620
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
Ports & interfaces
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
2
Number of 5.25" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
China
Performance
Market positioning
Performance
Motherboard chipset
Intel® X299
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Business
Weight & dimensions
Width *
386 mm
Depth *
169 mm
Height *
445 mm
Weight *
10.2 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Country Distributor
United States 1 distributor(s)