location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Go Wired ANC Headset Head-band Car/Home office USB Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Go Wired ANC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XD1C99223 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195890370088 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 02:00:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Go Wired ANC Headset Head-band Car/Home office USB Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Microsoft TEAMS certified
  • - Advanced ANC/ENC and Talk-through
  • - Left-side and right-side wearing
  • - Flip to mute microphones
  • - Support USB-C and USB-A connectivity
  • - USB-C (F) to USB-A (M) converter
  • - Lenovo Go Central (Software) Supported
Long product name Lenovo Go Wired ANC Headset Head-band Car/Home office USB Type-C Black :
The long product name of Lenovo Go Wired ANC Headset Head-band Car/Home office USB Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo Go Wired ANC Headset (Thunder Black)
More>>>
Short summary description Lenovo Go Wired ANC Headset Head-band Car/Home office USB Type-C Black:
This short summary of the Lenovo Go Wired ANC Headset Head-band Car/Home office USB Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Go Wired ANC, Wired, Car/Home office, 20 - 20000 Hz, 237 g, Headset, Black

Long summary description Lenovo Go Wired ANC Headset Head-band Car/Home office USB Type-C Black:
This is an auto-generated long summary of Lenovo Go Wired ANC Headset Head-band Car/Home office USB Type-C Black based on the first three specs of the first five spec groups.

Lenovo Go Wired ANC. Product type: Headset. Connectivity technology: Wired. Recommended usage: Car/Home office. Headphone frequency: 20 - 20000 Hz. Cable length: 2 m. Weight: 237 g. Product colour: Black

Tune out, tune in
Tune out, tune in

In our new work-from-anywhere world, the Lenovo Go Wired ANC Headset is designed to enhance your communication and collaboration experience. With cutting-edge active-noise cancelling (ANC) and environmental-noise cancelling (ENC) technology, this Microsoft Teams-certified headset enables you to talk and listen to others more clearly than ever, regardless of your working environment.

One less thing to worry about
One less thing to worry about

Whether you’re in a busy office or café, this headset that’s certified for Microsoft Teams will put you firmly in the driving seat. At the touch of a button, it gives you quick, easy access to the collaboration platforms. So, you can join a meeting, touch base with colleagues, stay in the loop, and more, instantly wherever you are.

Stay focused, wherever you are
Stay focused, wherever you are

Thanks to ANC and ENC technology, you get the best of both worlds, regardless of where you’re working from. ANC reduces the noise around you, so that the music or presentation you’re listening to sounds cleaner, crisper. And ENC eliminates any annoying background noises, so that anyone you’re speaking to can hear you clearly first time, every time.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Car/Home office
Headset type
Binaural
Product colour *
Black
Colour name
Thunder Black
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable length
2 m
Cable colour
Black
Certification
CB, FCC,ICES, CE, RCM, VCCI, KCC, EAC
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-C
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
107 dB
Headphones
Driver unit
4 cm
Total Harmonic Distortion (THD)
3%
Microphone
Microphone type *
Boom
Battery
Input voltage (earpieces)
5 V
Input current (earpieces)
1 A
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
237 g
Packaging data
Package width
225 mm
Package depth
87 mm
Package height
252 mm
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)