location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Q27q-20 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q27q-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66EFGAC3IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196378008936 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:25
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 66EFGAC3IT user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Q27q-20 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LCD IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 75 Hz 300 cd/m² 1000:1
  • - AMD FreeSync
  • - F 23 kWh 29 W
Warranty: 3-year
Long product name Lenovo Q27q-20 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black :
The long product name of Lenovo Q27q-20 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", 2560x1440, IPS, 16.7 Million, HDMI, DP, 1000:1, 5.3 kg
More>>>
Lenovo Q27q-20 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
The official description of Lenovo Q27q-20 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pleasing to look. Pleasing to view.
Performs as great as it looks.
With the incredible combination of style and functionality, the Lenovo Q27q-20
Monitor makes viewing entertainment and learning content a delightful experience.
Its special terrazzo grey on the ergonomically designed stand adds a premium
touch to your setup and perfectly blends with the modern home interiors.
The 7.1 mm ultra-slim and 3-side NearEdgeless In-Plane Switching (IPS) monitor
design delivers a trendy style. With a screen-size of 27-inch, this QHD resolution
display offers you a large screen area to easily view multiple contents simultaneously,
with crystal-clear clarity. It also features 120% sRGB color space, that provides an
incredible true-color performance - at every angle. The built-in AMD FreeSync™
technology¹ also synchronizes the refresh rate between the monitor and graphics
card, eliminates screen tearing and stutters. The Natural Low Blue Light technology
protects your eyes so that you can comfortably enjoy long hours of learning
and entertainment without suffering from eye strain. The viewing pleasure for
your eyes is not limited to what is on the screen. The amazing visual experience
is complemented with an equally amazing audio experience delivered by the
2 x 3W Smart Amp speakers. The Lenovo Q27q-20 Monitor’s trendy design and
brilliant functionality makes it excel in performance and looks.

Designed to attract
The Lenovo Q27q-20 Monitor’s ergonomically designed stand makes
this monitor more pleasing to your eyes. The monitor stand features a
unique height-adjust stand with a tilt and lift function that allows you to
view content in a comfortable posture. The extended tilt and 80 mm lift
range is ergonomic, allowing you to spend time in front of the monitor
without fatigue. The ultra-slim 7.1 mm form factor of the monitor with
3-side NearEdgeless design gives a modern form factor, along with an
elegant appeal, while providing a maximum viewing field and occupying
minimum possible additional space. The monitor-stand has an attractive
terrazzo grey colored finish and comes supported with a metal arm,
giving the monitor a premium and luxurious touch. In addition, to ensure
you always are up-to-date with the notifications on your phone, the
monitor stand additionally features a well-designed mobile holder for you.

For lifestyle images. For larger-than-life too
The Lenovo Q27q-20 Monitor boasts a 27-inch QHD resolution In-Plane
Switching (IPS) display that provides a highly detailed image that
delivers an excellent viewing experience for your entertainment or work.
The 120% sRGB color space deliver an advanced, rich color performance,
making it suitable for professional tasks. Enjoy the content with amazing
life-like visuals with the HDR10 support for HDR content. Now add
to that AMD FreeSync™ technology¹ which locks in the refresh rate
and prevents tearing and stuttering to give you speedy, seamless,
sharp moving pictures. Whether you are consuming entertainment,
learning, or working from home - don’t let eye strain get in the way of
completing daily tasks. The Lenovo Q27q-20 Monitor’s Natural Low Blue
Light technology allows you to comfortably view content for long hours
by reducing the harmful blue light without color distortion.

A brilliant viewing experience
The Lenovo Artery Software² gives an excellent user
experience by providing advanced and assistive tools
that let you easily and quickly adjust the display
setting and manage the monitor and other devices.
Expand the potential of content you wish to display by
easily connecting multiple external devices, including
two HDMI 2.0 ports, and a DP 1.4 port, along with
an Audio out to connect headphones and speakers.
You are always close to where the action is and enjoy
an immersive multimedia experience with 2 x 3W
speakers enhanced with Smart Amp technology that
impart impressive, crystal-clear audio.

Short summary description Lenovo Q27q-20 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
This short summary of the Lenovo Q27q-20 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Q27q-20, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, Black

Long summary description Lenovo Q27q-20 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
This is an auto-generated long summary of Lenovo Q27q-20 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black based on the first three specs of the first five spec groups.

Lenovo Q27q-20. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
sRGB coverage (typical)
120%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Multimedia
Number of speakers
2
RMS rated power
3 W
Built-in speaker(s) *
Yes
Built-in microphone
No
Built-in camera *
Yes
Design
Market positioning *
Business
Product colour *
Black
Colour name
Raven Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
Headphone out *
Yes
Ports & interfaces
Headphone outputs
1
Headphone connectivity
3.5 mm
Network
Wi-Fi
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
F
Energy consumption (SDR) per 1000 hours *
23 kWh
Power consumption (typical) *
29 W
Power consumption (standby) *
39 W
AC input voltage
90 - 264 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
1105531
Weight & dimensions
Width (with stand)
613.1 mm
Depth (with stand)
39.5 mm
Height (with stand)
490.9 mm
Weight (with stand)
5.3 kg
Width (without stand)
613.1 mm
Depth (without stand)
39.5 mm
Height (without stand)
364.4 mm
Weight (without stand)
3.4 kg
Packaging data
Package width
450 mm
Package depth
725 mm
Package height
135 mm
Package weight
7.9 kg
Other features
Volume control
Yes
Warranty period
3 year(s)
Country Distributor
Italia 2 distributor(s)