location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Slim Conferencing Soundbar – SB522A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell Slim Conferencing Soundbar – SB522A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-SB522A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184635452 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2024 14:26:20
The date of the most recent change of this product data-sheet in Icecat.
DELL DELL-SB522A user manual (13.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Slim Conferencing Soundbar – SB522A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.5 W
  • - Soundbar speaker RMS power: 3.6 W
  • - Black
  • - Wired
Warranty: 3 Years
Long product name DELL Slim Conferencing Soundbar – SB522A :
The long product name of DELL Slim Conferencing Soundbar – SB522A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Slim Conferencing Soundbar SB522A for Pro 2 ID displays
More>>>
DELL Slim Conferencing Soundbar – SB522A:
The official description of DELL Slim Conferencing Soundbar – SB522A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience clear conferencing and reduced background noise with the world’s most intelligent Microsoft Teams-certified soundbar.

Short summary description DELL Slim Conferencing Soundbar – SB522A:
This short summary of the DELL Slim Conferencing Soundbar – SB522A data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Slim Conferencing Soundbar – SB522A, 4.5 W, 3.6 W, Black, Wired, 140 g, 310 mm

Long summary description DELL Slim Conferencing Soundbar – SB522A:
This is an auto-generated long summary of DELL Slim Conferencing Soundbar – SB522A based on the first three specs of the first five spec groups.

DELL Slim Conferencing Soundbar – SB522A. RMS rated power: 4.5 W. Soundbar speaker RMS power: 3.6 W. Product colour: Black. Connectivity technology: Wired. Soundbar weight: 140 g

A premium collaboration experience
A premium collaboration experience

Enjoy full duplex audio with echo cancellation on the world’s most intelligent Microsoft Teams-certified soundbar. Now you can easily follow conversations, even with multiple participants speaking simultaneously.

The Dell Peripheral Manager (DPM) Audio Control with Equalization (EQ) allows you to create sound profiles for precise control of audio output.

The most intelligent audio
The most intelligent audio

Stay focused on your conversations with the world’s first Microsoft Teams-certified soundbar with AI noise-cancellation that reduces background noise while preserving the clarity of human voices.

Easy setup & use
Easy setup & use

This slim soundbar attaches magnetically to your monitors, leaving you extra desk space.

Have quick access to meetings and notifications with the dedicated MS Teams button and the integrated volume knob and mute button located on the soundbar.

The story is currently unavailable. Please, contact us.
Audio
RMS rated power *
4.5 W
Soundbar speaker
Soundbar speaker RMS power *
3.6 W
Subwoofer
Subwoofer included *
No
Features
Product colour *
Black
Wall mountable *
No
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
Ports & interfaces
Wi-Fi *
No
Weight & dimensions
Soundbar weight
140 g
Packaging data
Package width
310 mm
Package depth
57 mm
Package height
42 mm
Package weight
247 g
Package type
Box
Logistics data
Harmonized System (HS) code
85182200
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL Slim Conferencing Soundbar – SB522A:
Disclaimer

Actual configuration might differ from illustration