location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Stereo Headset – WH1022

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell Stereo Headset – WH1022
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-WH1022 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184635490 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:42:17
The date of the most recent change of this product data-sheet in Icecat.
Dell Stereo Headset WH1022 Quick Start Guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-WH1022 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Stereo Headset – WH1022
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band Headset
  • - Wired USB connectivity
  • - Supraaural 20 - 20000 Hz
  • - Microphone type: Boom
Warranty: 3 Years
Long product name DELL Stereo Headset – WH1022 :
The long product name of DELL Stereo Headset – WH1022. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stereo Headset WH1022
More>>>
DELL Stereo Headset – WH1022:
The official description of DELL Stereo Headset – WH1022 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy a comfortable and distraction-free learning experience with adaptive audio, adjustable noise-cancelling mic, and accessible audio controls.

Short summary description DELL Stereo Headset – WH1022:
This short summary of the DELL Stereo Headset – WH1022 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Stereo Headset – WH1022, Wired, Calls/Music, 20 - 20000 Hz, 120 g, Headset, Black

Long summary description DELL Stereo Headset – WH1022:
This is an auto-generated long summary of DELL Stereo Headset – WH1022 based on the first three specs of the first five spec groups.

DELL Stereo Headset – WH1022. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.5 m. Weight: 120 g. Product colour: Black

Great acoustic quality
Great acoustic quality

Listen to speakers, attend lessons and participate in discussions with sound quality you can rely on; complete with great voice pick-up to ensure you are heard clearly.

Plug in from anywhere
Plug in from anywhere

Directional, noise-canceling mic reduces background noise while speaking, allowing learners to participate in conversations from any environment.

Ideal for learning
Ideal for learning

Are you looking for a high quality, reliable and comfortable headset so your sole focus can be on your education? This Dell Stereo Headset is perfect for you.

The story is currently unavailable. Please, contact us.
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Volume control
Button
Cable length
1.5 m
Adjustable headband
Yes
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Headphones
Ear coupling *
Supraaural
Headphones
Headphone frequency
20 - 20000 Hz
Microphone
Microphone type *
Boom
Microphone frequency
150 - 7000 Hz
Microphone noise-canceling
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
120 g
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL Stereo Headset – WH1022:
Disclaimer

Actual configuration might differ from illustration