location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C3400n Color LED Printer Colour 600 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3400n Color LED Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62426904
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:24:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI C3400n Color LED Printer Colour 600 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 600 x 1200 DPI
  • - 20 ppm
  • - Total input capacity: 250 sheets
  • - Internal memory: 32 MB 200 MHz
Warranty: 1-year limited warranty with Overnight Exchange on printer, industry-leading 5-year limited warranty on LED printheads
Long product name OKI C3400n Color LED Printer Colour 600 x 1200 DPI :
The long product name of OKI C3400n Color LED Printer Colour 600 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C3400n Color LED Printer - 1200 x 600 ppp; color 16 ppm, monochrome 20 ppm
More>>>
Short summary description OKI C3400n Color LED Printer Colour 600 x 1200 DPI:
This short summary of the OKI C3400n Color LED Printer Colour 600 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C3400n Color LED Printer, Colour, 600 x 1200 DPI, 20 ppm, Network ready

Long summary description OKI C3400n Color LED Printer Colour 600 x 1200 DPI:
This is an auto-generated long summary of OKI C3400n Color LED Printer Colour 600 x 1200 DPI based on the first three specs of the first five spec groups.

OKI C3400n Color LED Printer. Colour, Maximum resolution: 600 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:38:30
Uk has collected 10 expert reviews for OKI C3400n Color LED Printer Colour 600 x 1200 DPI and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 01:38:30
The Oki Printing Solutions C3400n is a low-end model in Okis family of networked colour laser printers. The Oki C3400n sports a design thats better suited to a small office than Okis former corporate style, looking more like a stackable plastic s...
Bottom line We like the Oki C3400ns high-quality text printing, fast colour printing and relatively compact size, but the operating costs are steep. Paul Jasper Lowest online price: £N/A...
70%
zdnet.co.uk
Updated:
2011-10-04 01:38:30
The OKI C3400n is networkable and fast with colour prints, but its paper-handling options are limited, and, like all lasers, its colour prints are pricey and prone to errors.
Good Very fast colour prints, Excellent quality with black text, Straight passthrough, Network ready, Expandable memory, Good customer support...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line The Oki C3400n is networkable and fast with colour prints, but its paper-handling options are limited, and, like all lasers, its colour prints are pricey and prone to errors...
67%
pcauthority.com.au
Updated:
2011-11-05 16:31:37
A fast printer let down by high running costs and few features Different printers are obviously intended for different environments, and this Oki certainly isn’t one for a busy office. Its little toner cartridges will print just 1000 pages each...
67%
goodgearguide.com.au
Updated:
2011-11-05 16:31:38
The OKI Printing Solutions C3400n is a new low-end model in OKIs family of networked colour laser printers. It sports a design thats better suited to a small office than OKIs former corporate style, looking more like a stackable plastic storage box...
Good High-quality text printing, fast colour printing, compact size...
Bad Expensive operating costs, no paper handling upgrades The Final Word This entry-level colour laser delivers high text quality and fast colour speeds, but operating costs are high.
Bottom line This entry-level colour laser delivers high text quality and fast colour speeds, but operating costs are high.
80%
pcmag.com
Updated:
2011-10-04 01:38:30
Desktop color printers from Oki Data have so much in common with each other that Im all but convinced theres a printer-design machine hidden somewhere deep inside the company. Dial in the price you want, and out comes another printer that looks alm...
Good Fast. Ethernet connection. Reasonably good text and graphics quality.
Bad Shiny toner reflects light, making text hard to read from some angles in some lighting conditions.
Bottom line The C3400n from OKI Printing Solutions is a typical Oki color printer, strong on speed but a little weak on output quality...
60%