Tripp Lite logo

Tripp Lite DC Power Supply for N785-CH12 Media Converter Chassis, 75W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46327
Info modified on:
10 Aug 2024, 10:44:00
Bullet Points Tripp Lite DC Power Supply for N785-CH12 Media Converter Chassis, 75W:
  • - Supplies DC power to a media converter installation using Tripp Lite’s N785-CH12
  • - Multiple power supplies provide primary and redundant power to prevent downtime
Warranty:
3-year limited warranty
Long product name Tripp Lite DC Power Supply for N785-CH12 Media Converter Chassis, 75W:

DC Power Supply for Tripp Lite N785-CH12 Media Converter Chassis, 75W

Tripp Lite DC Power Supply for N785-CH12 Media Converter Chassis, 75W:

75W DC power supply provides primary or redundant power to your media converter installation.

Powers Your Tripp Lite N785-CH12 12-Port Media Converter Chassis
This 75-watt DC power supply works with the Tripp Lite N785-CH12 media converter chassis to provide primary or redundant power. The N785-CH12 comes with a pre-installed AC power supply, but you can swap it out for the N785-CH75W-DC if you prefer DC power. This DC power supply can be used with any DC power source up to 48V 3A. A second DC power supply is also recommended to provide redundant power that helps prevent unwanted and expensive downtime. Note: Only one type of power supply should be used with the N785-CH12. Do not mix DC and AC power supplies.

Short summary description Tripp Lite DC Power Supply for N785-CH12 Media Converter Chassis, 75W:

Tripp Lite DC Power Supply for N785-CH12 Media Converter Chassis, 75W, 75 W, 3 A, Server, 3U, Taiwan, Black

Long summary description Tripp Lite DC Power Supply for N785-CH12 Media Converter Chassis, 75W:

Tripp Lite DC Power Supply for N785-CH12 Media Converter Chassis, 75W. Total power: 75 W, Input current: 3 A. Purpose: Server, Power supply unit (PSU) form factor: 3U, Country of origin: Taiwan. Product colour: Black. Width: 59 mm, Depth: 230 mm, Height: 133 mm. Package width: 235 mm, Package depth: 264.9 mm, Package height: 86.1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.