location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5F072EA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548218394 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2022
Product end of life date
Product Brochure/Datasheet (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z1 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-11700 (2.5 GHz base frequency, up to 4.9 GHz with Intel® Turbo Boost Technology, 16 MB L3 cache, 8 cores)
  • - Windows 10 Pro (available through downgrade rights from Windows 11 Pro)
  • - NVIDIA® GeForce RTX™ 3070 (8 GB GDDR6 dedicated)
  • - 16 GB memory; 512 GB SSD storage
Warranty: 3 year (3/3/3) limited warranty includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z1 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Black :
The long product name of HP Z1 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z1 G8 Tower Desktop PC, Windows 10 Pro (available through downgrade rights from Windows 11 Pro), Intel® Core™ i7, 16GB RAM, 512GB SSD, NVIDIA® GeForce RTX™ 3070
More>>>
HP Z1 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Black:
The official description of HP Z1 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Step up to the most affordable pro-certified Z desktop.
Pro-grade performance is now within reach with a desktop built for designing, editing and even gaming. From 2D and 3D CAD to entry VR content creation, gain speed and efficiency across your workflows. Go beyond a commercial PC with a desktop certified for select professional software applications.

Short summary description HP Z1 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Black:
This short summary of the HP Z1 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 G8, 2.5 GHz, Intel® Core™ i7, i7-11700, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP Z1 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Black:
This is an auto-generated long summary of HP Z1 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z1 G8. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 750, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Pro. Chassis type: Tower. Product type: Workstation. Weight: 5.95 kg. Product colour: Black

Performance options for what you do.

Accelerate your workflow and multitask with ease with more performance for multi-threaded apps. Choose from the latest graphics and Intel® processor options.

Certified to fly with professional apps

Work confidently knowing your desktop is tested and certified for select professional apps. We've worked closely with software providers on apps like AutoCAD®, SOLIDWORKS® and Revit® so you get seamless, reliable performance across your workflow.[3]

Industry-leading security

Hardened security features come standard on every Z1 Tower, for an always-on, always-acting, resilient defense. From the BIOS to the browser, above and below the OS, these constantly evolving solutions help protect your PC from threats.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-11700
Processor cores
8
Processor threads
16
Processor boost frequency
4.9 GHz
Processor frequency *
2.5 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
2933 MHz
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel UHD Graphics 750
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
USB 3.2 Gen 2x2 Type-C ports quantity
1
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Line-out
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Product colour *
Black
Performance
Market positioning
Performance
Motherboard chipset
Intel Q570
Audio chip
Realtek ALC3205
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Sustainability
Sustainable technologies and materials
Ocean-bound plastic in speaker enclosure; 45% post-consumer recycled plastic; 5% ITE-derived closed loop plastic; Bulk packaging available; 80 Plus® Platinum power supplies available; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable
Weight & dimensions
Width *
168 mm
Depth *
370 mm
Height *
308 mm
Weight *
5.95 kg
Package width
299 mm
Package depth
478 mm
Package height
517 mm
Package weight
11.3 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Logistics data
Harmonized System (HS) code
84715000
Other features
Keyboard type
USB
Graphics card interface
PCIe x16
Disclaimer HP Z1 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Black:
Disclaimer

[3] Third party software sold separately. [1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
This system is preinstalled with Windows 10 Pro software and also comes with a license for Windows 11 Pro software and provision for recovery software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a configuration measurement of higher performance.
Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system.
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost/ for more information.
All memory slots are customer accessible / upgradeable.
For hard drives and solid state drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36 GB (for Windows 10) of system disk is reserved for the system recovery software.
Intel® Optane™ memory is sold separately. Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system. Available for HP commercial desktops and notebooks and for select HP workstations (HP Z240 Tower/SFF, Z2 Mini, ZBook Studio, 15 and 17 G5) and requires a SATA HDD, 7th Gen or higher Intel® Core™ processor or Intel® Xeon® processor E3-1200 V6 product family or higher, BIOS version with Intel® Optane™ supported, Windows 10 version 1703 or higher, M.2 type 2280-S1-B-M connector on a PCH Remapped PCIe Controller and Lanes in a x2 or x4 configuration with B-M keys that meet NVMe™ Spec 1.1, and an Intel® Rapid Storage Technology (Intel® RST) 15.5 driver.
HD-DVD disks cannot be played on this drive. No support for DVD-RAM. Actual speeds may vary. Don’t copy copyright-protected materials. With Blu-Ray, certain disc, digital connection, compatibility and/or performance issues may arise, and do not constitute defects in the product. Flawless playback on all systems is not guaranteed. In order for some Blu-ray titles to play, they may require a DVI or HDMI digital connection and your display may require HDCP support.
Intel® I225-LM 2.5 GbE LOM: Sold separately or as an optional feature.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited.
Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for the 802.11ax WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with 802.11ax WLAN devices. Wi-Fi 6 requires a wireless router, sold separately, that supports 802.11ax (Wi-Fi 6). Only available in countries where 802.11ax is supported.
For full Intel® vPro® functionality, Windows, a vPro supported processor, vPro enabled Q570 chipset or higher and vPro enabled WLAN card are required.
The TWR can support a single discrete graphics card up to 300W with a 550W Power Supply.
NVIDIA® GeForce® RTX 3070 and AMD® Radeon™ RX 550X 4GB Graphics Card require 550W chassis.
HP Cloud Recovery is available for HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Detail please refer to: support.hp.com/us-en/document/c05115630 .
Antimicrobial USB Mouse, HP USB Hardened Optical Wired Mouse : are not available in all regions.
Thunderbolt™ 3.0 will be available in Q3, 2021.
HP Support Assistant: Requires Windows and Internet access.
HP Driver Packs: Not preinstalled, however available for download at www.hp.com/go/clientmanagement
HP Manageability Integration Kit can be downloaded from www.hp.com/go/clientmanagement .
Ivanti Management Suite subscription required.
HP Client Security Manager Gen6 requires Windows and is available on select HP Pro and Elite PCs.
Windows Defender Opt in Windows 10 and internet connection required for updates.
HP Sure Start Gen7 is available on select HP PCs and workstations. See product specifications for availability.
HP Sure Sense requires Windows 10.
HP Sure Run Gen4 is available on select Windows 10 based HP Pro, Elite and Workstation PCs with select Intel® or AMD processors.
HP Sure Recover Gen4 is available on select HP PCs and requires an open network connection. Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
HP Sure Click is available on most HP PCs and supports Microsoft® Internet Explorer, Google Chrome, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
Intel® I225 will be available in Q3, 2021.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
HP USB Business Slim Antimicrobial Keyboard is not available in all regions.
Of the following, only one option can be configured at a time: DisplayPort™ 1.4; HDMI 2.0b; Dual Type A SuperSpeed USB 5Gbps signaling rate port; Serial; Thunderbolt™ 3.0; USB-C® SuperSpeed USB 10Gbps signaling rate port (USB-C® option has alt mode DisplayPort™ 1.4 and 15W output); VGA
Thunderbolt™ 3.0 , Serial/PS/2 combo ,Parallel port occupies a PCIe slot.
Not all Graphic Cards may be available in all countries.
A second 3.5" HDD can't be used with the GeForce RTX™ 3060 installed.