Jabra logo

Jabra SOLEMATE 3_5mm Cable YLW

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51854
Info modified on:
14 Aug 2023, 08:27:57
Bullet Points Jabra SOLEMATE 3_5mm Cable YLW:
  • - MPN: 100-68380000-00
  • - Original and authentic, manufacturer made accessory.
  • - The original 3.5mm cable for your Solemate
Long product name Jabra SOLEMATE 3_5mm Cable YLW:

Jabra SOLEMATE 3_5mm Cable YLW

Jabra SOLEMATE 3_5mm Cable YLW:

Get the original yellow wire for your Solemate - direct from Jabra. Free shipping on qualified orders.

Short summary description Jabra SOLEMATE 3_5mm Cable YLW:

Jabra SOLEMATE 3_5mm Cable YLW, 3.5mm, Male, 3.5mm, Male, Yellow

Long summary description Jabra SOLEMATE 3_5mm Cable YLW:

Jabra SOLEMATE 3_5mm Cable YLW. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Male, Product colour: Yellow

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.