location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson CW-C4000e (mk) label printer Inkjet Colour 1200 x 1200 DPI 102 mm/sec Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CW-C4000e (mk)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CK03102MK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946706559
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Epson C31CK03102MK user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson CW-C4000e (mk) label printer Inkjet Colour 1200 x 1200 DPI 102 mm/sec Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet
  • - 1200 x 1200 DPI
  • - Colour
  • - Maximum printing width: 10.8 cm Print speed: 102 mm/sec
  • - Connectivity technology: Wired
  • - USB port
  • - Display: LCD 6.86 cm (2.7")
More>>>
Short summary description Epson CW-C4000e (mk) label printer Inkjet Colour 1200 x 1200 DPI 102 mm/sec Wired:
This short summary of the Epson CW-C4000e (mk) label printer Inkjet Colour 1200 x 1200 DPI 102 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Epson CW-C4000e (mk), Inkjet, 1200 x 1200 DPI, 102 mm/sec, Wired, White

Long summary description Epson CW-C4000e (mk) label printer Inkjet Colour 1200 x 1200 DPI 102 mm/sec Wired:
This is an auto-generated long summary of Epson CW-C4000e (mk) label printer Inkjet Colour 1200 x 1200 DPI 102 mm/sec Wired based on the first three specs of the first five spec groups.

Epson CW-C4000e (mk). Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Print speed: 102 mm/sec. Connectivity technology: Wired. Product colour: White

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed *
102 mm/sec
Printing method
Epson PrecisionCore
Maximum printing width *
10.8 cm
Paper handling
Autocutter
Yes
Ports & interfaces
Connectivity technology *
Wired
USB port *
Yes
Design
Product colour *
White
Display *
LCD
Display diagonal
6.86 cm (2.7")
Power
Power consumption (printing)
28 W
Power consumption (standby)
3 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 80 °C
Weight & dimensions
Width
310 mm
Depth
285 mm
Height
283 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
400 mm
Package depth
440 mm
Package height
425 mm
Package weight
15 kg
Logistics data
Harmonized System (HS) code
84433210
Other features
Media types supported
Continuous label, Continuous media, Die-cut label, Black mark paper, Black mark label
Country of origin
China
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)