location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 13-bd0006nj Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-bd0006nj
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4M155EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ENVY x360 13-bd0006nj Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-1165G7 (up to 4.7 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 4 cores, 8 threads)
  • - Windows 10 Home
  • - 33.8 cm (13.3") diagonal, FHD (1920 x 1080), OLED, multitouch-enabled, UWVA, edge-to-edge glass, micro-edge, Corning® Gorilla® Glass NBT™, 400 nits, 100% DCI-P3
  • - Intel® Iris® Xᵉ Graphics
  • - 16 GB DDR4-2933 MHz RAM (onboard), 1 TB PCIe® NVMe™ M.2 SSD
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ENVY x360 13-bd0006nj Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver :
The long product name of HP ENVY x360 13-bd0006nj Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ENVY x360 Convert 13-bd0006nj, 13.3", touch screen, Windows 10 Home, Intel® Core™ i7, 16GB RAM, 1TB SSD, FHD, Natural silver
More>>>
HP ENVY x360 13-bd0006nj Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
The official description of HP ENVY x360 13-bd0006nj Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create anywhere

Ready whenever inspiration strikes. Bring true-to-life, vibrant visuals to your screen anywhere, anytime with this versatile, convertible PC with long battery life. With support for simultaneously touch and pen support, you can capture every detail of your sketches and rest easy knowing your creations are under wraps until you’re ready to share them.

Short summary description HP ENVY x360 13-bd0006nj Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
This short summary of the HP ENVY x360 13-bd0006nj Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY x360 13-bd0006nj, Intel® Core™ i7, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 10 Home

Long summary description HP ENVY x360 13-bd0006nj Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
This is an auto-generated long summary of HP ENVY x360 13-bd0006nj Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver based on the first three specs of the first five spec groups.

HP ENVY x360 13-bd0006nj. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Folder)
Market positioning
Premium
Introduction year
2021
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display glass type
Gorilla Glass
Display brightness
400 cd/m²
Display diagonal (metric)
33.8 cm
RGB colour space
DCI-P3
Colour gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-1165G7
Processor cores
4
Processor boost frequency
4.7 GHz
Processor cache
12 MB
Configurable TDP-up frequency
2.8 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1.2 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2933 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
Bang & Olufsen
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
Intel SoC
Electronic compass
Yes
Accelerometer
Yes
Gyroscope
Yes
Temperature sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Pre-installed software
ExpressVPN
Trial software
McAfee LiveSafe, Microsoft Office 365
Operating system installed *
Windows 10 Home
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
HP Imagepad
Yes
HP front camera
HP Wide Vision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
51 Wh
Battery life (max)
10.75 h
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
210 g
Power
AC adapter power
65 W
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width
306.5 mm
Depth
194.6 mm
Height
16.4 mm
Weight *
1.32 kg
Packaging data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Package weight
2.39 kg
Packaging content
Keyboard included
Yes
Stylus pen
Yes