HP logo

HP ZBook Studio G7 Intel® Core™ i9 i9-10885H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25625
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points HP ZBook Studio G7 Intel® Core™ i9 i9-10885H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
  • - Windows 10 Pro 64-bit
  • - Intel Core i9-10885H (16MB Cache, 2.4GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA Quadro T2000 (4GB GDDR5)
  • - 32GB (2666MHz) DDR4-SDRAM (1 x 32) & 1000GB SSD
Long product name HP ZBook Studio G7 Intel® Core™ i9 i9-10885H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

Intel Core i9-10885H (16MB Cache, 2.4GHz), 32GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA Quadro T2000 (4GB GDDR5), Webcam, Windows 10 Pro 64-bit

HP ZBook Studio G7 Intel® Core™ i9 i9-10885H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

The ultimate benchmark for technical pros
Meticulously built with extraordinary performance in a transformative size, never has so much power been engineered into such a sleek package. Rigorously tested. Ingeniously crafted. Keep your best talent creating on the best tech with the new benchmark for mobile workstations.

Short summary description HP ZBook Studio G7 Intel® Core™ i9 i9-10885H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

HP ZBook Studio G7, Intel® Core™ i9, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description HP ZBook Studio G7 Intel® Core™ i9 i9-10885H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

HP ZBook Studio G7. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-10885H, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.