Xerox logo

Xerox B305 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One

Data-sheet quality:
created/standardized by Icecat
Product views:
41639
Info modified on:
08 Aug 2024, 16:46:48
Bullet Points Xerox B305 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One:
  • - Xerox B305 Multifunction Printer
  • - 40 B&W ppm Letter/38 B&W ppm A4
  • - Small footprint
  • - Standard Wi-Fi: AirPrint, Mopria and Wi-Fi Direct®
  • - Copy and scan capabilities
  • - Connectivity to advanced workflow apps via Xerox Workflow Central (optional)
  • - Perfect for compact work environment
  • - Simple Installation with Smart Start Installer
  • - Standard automatic two-sided printing
  • - Energy Star, Blue Angel, EPEAT & Green World Alliance
  • - Print & Scan tools to transform documents easily
  • - Access to Workflow Central to increase productivity and automate repetitive tasks
Warranty:
1 year
Long product name Xerox B305 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One:

Xerox B305 A4 38ppm Wireless Duplex Copy/Print/Scan PS3 PCL5e/6 2 Trays 350 Sheets UK

Xerox B305 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One:

The Xerox B305 multifunction printer includes built-in Wi-Fi with Wi-Fi Direct and is easy to set up with Xerox® Smart Start Software, so it is ready to work hard right out of the box. Print from your mobile devices with support for Apple AirPrint, Mopria Print Service and Chromebook printing. Designed for small businesses that need to print, copy and scan. It includes features such as automatic 2-sided printing on A4 and legal sized paper, a 50-sheet automatic document feeder, standard paper capacity of 250 sheets, a 1 GHz Dual Core processor with 512 MB of memory and monthly print volume of up to 2,500 pages, the B305 is a workhorse. Do more with optional Xerox Workflow Central, allowing you to convert documents into other languages, change handwritten messages into shareable text documents, create audio files of hardcopy to listen to on the go, automatically redact content and convert scans into Microsoft Office Applications. Our Green World Alliance programme offers hassle-free toner cartridge recycling.

Short summary description Xerox B305 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One:

Xerox B305 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One, Laser, Mono printing, 2400 x 2400 DPI, A4, Direct printing, Blue, White

Long summary description Xerox B305 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One:

Xerox B305 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 38 ppm. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Copy, Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Blue, White

Reasons to buy
Video
The Story
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer Xerox B305 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One B305V_DNIUK:
Your new Xerox printer or multifunctional printer is eligible for a free manufacturer’s warranty. You must register for this here:
https://xerox-portal.force.com/ProductRegistration/.

Full terms can be viewed here: https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms.

Your post warranty service options:
You can continue service cover for your printer or multifunction printer with a one year Post Warranty Service Agreement. This agreement may be claimed under the Free Extended Warranty program, or purchased.

Please note - you must hold a current warranty or service agreement to purchase or claim a Post Warranty Service Agreement. There is a maximum of 5 years total cover for printers and multifunction printers.

The Terms and Conditions of the Post Warranty Service Agreement for your printer can be accessed here:
https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.