location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS R5 C MILC Body 45 MP CMOS 8192 x 5464 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS R5 C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5077C003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292184860
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2024 17:14:22
The date of the most recent change of this product data-sheet in Icecat.
Canon 5077C003 user manual (16.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon EOS R5 C MILC Body 45 MP CMOS 8192 x 5464 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8K cinematic full frame video
  • - Incredible 45 megapixel stills at up to 20fps
  • - Extensive lens choice
  • - Fast, accurate, reliable focusing
  • - Extensive professional recording formats and tools
  • - A compact, lightweight design with active cooling
  • - A wealth of connectivity
Long product name Canon EOS R5 C MILC Body 45 MP CMOS 8192 x 5464 pixels Black :
The long product name of Canon EOS R5 C MILC Body 45 MP CMOS 8192 x 5464 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

45 Mpix, CMOS 36 x 24 mm, 3:2, DIGIC X, Dual Pixel CMOS AF, 3.2" 3:2 LCD Touch Panel, 8K/ 4K/ Full HD, USB 3.1 Gen 2 USB C, WLAN, Bluetooth 4.2
More>>>
Canon EOS R5 C MILC Body 45 MP CMOS 8192 x 5464 pixels Black:
The official description of Canon EOS R5 C MILC Body 45 MP CMOS 8192 x 5464 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Canon EOS R5 C is a professional video-first hybrid solution, combining the worlds of Cinema EOS and EOS R into one. It sits below the EOS C70 in the Cinema range, and alongside the EOS R5. It is also the perfect companion to the RF 5.2mm F2.8L Dual Fisheye lens.

Short summary description Canon EOS R5 C MILC Body 45 MP CMOS 8192 x 5464 pixels Black:
This short summary of the Canon EOS R5 C MILC Body 45 MP CMOS 8192 x 5464 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS R5 C, 45 MP, 8192 x 5464 pixels, CMOS, 8K Ultra HD, Touchscreen, Black

Long summary description Canon EOS R5 C MILC Body 45 MP CMOS 8192 x 5464 pixels Black:
This is an auto-generated long summary of Canon EOS R5 C MILC Body 45 MP CMOS 8192 x 5464 pixels Black based on the first three specs of the first five spec groups.

Canon EOS R5 C. Camera type: MILC Body, Megapixel (approx.): 45 MP, Sensor type: CMOS, Maximum image resolution: 8192 x 5464 pixels. ISO sensitivity (max): 102400. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: 8K Ultra HD, Maximum video resolution: 8192 x 4320 pixels. Display diagonal: 8.13 cm (3.2"), Touchscreen. Viewfinder type: Electronic. Weight: 680 g. Product colour: Black

The story is currently unavailable. Please, contact us.
Picture quality
Camera type *
MILC Body
Megapixel (approx.) *
45 MP
Sensor type *
CMOS
Maximum image resolution *
8192 x 5464 pixels
Still image resolution(s) *
8192 x 4320, 4096 x 2160, 2048 x 1080, 7680 x 4320 3840 x 2160, 1920 x 1080
Image stabilizer *
Yes
Supported aspect ratios
3:2
Total megapixels
47.1 MP
Image sensor size (W x H)
36 x 24 mm
Image formats supported *
JPEG, RAW
Lens system
Lens mount interface
Canon RF
Focusing
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus, One Shot Focus
Auto Focus (AF) object detection
Face
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
102400
Light exposure modes *
Auto
Shutter
Fastest camera shutter speed *
1/8000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic, Mechanical
Flash
Flash modes *
Auto, Manual
Video
Video recording *
Yes
Maximum video resolution *
8192 x 4320 pixels
HD type *
8K Ultra HD
Video resolutions
4096 x 2160, 8192 x 4320 pixels
Video formats supported
H.264, HEVC, MP4, RAW, XF-AVC
Audio
Built-in microphone *
Yes
Voice recording
Yes
Audio formats supported
AAC, PCM
Noise reduction
Yes
Memory
Compatible memory cards *
CF, SD, SDHC, SDXC
Memory slots
2
Display
Display *
LCD
Display
Touchscreen *
Yes
Display diagonal *
8.13 cm (3.2")
Viewfinder
Viewfinder type
Electronic
Viewfinder screen size
0.5"
Ports & interfaces
USB version *
2.0/3.2 Gen 1 (3.1 Gen 1)
USB connector
USB Type-C
HDMI *
Yes
HDMI connector type
Micro
DC-in jack
Yes
Microphone in
Yes
Headphone connectivity
3.5 mm
Network
Bluetooth *
Yes
Bluetooth version
4.2
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Near Field Communication (NFC) *
No
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Landscape, Monochrome, Portrait
Shooting modes *
Auto, Manual
Photo effects *
Black&White, Neutral
Built-in processor
Yes
Image processor
DIGIC X
Design
Product colour *
Black
Battery
Battery type
LP-E6NH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
142 mm
Depth
101 mm
Height
111 mm
Weight
680 g
Weight (including battery)
770 g
Packaging content
Neck strap included
Yes
Battery charger included
Yes
Batteries included
Yes
Country Distributor
Deutschland 1 distributor(s)