location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureLab SL-D1000A photo printer Inkjet 1440 x 720 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureLab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-D1000A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ33301AX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946697734
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2022 16:37:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureLab SL-D1000A photo printer Inkjet 1440 x 720 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 1440 x 720 DPI A4
  • - Inkjet Borderless printing
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Built-in display 2.54 cm (1")
  • - Wi-Fi Ethernet LAN USB port
More>>>
Short summary description Epson SureLab SL-D1000A photo printer Inkjet 1440 x 720 DPI Wi-Fi:
This short summary of the Epson SureLab SL-D1000A photo printer Inkjet 1440 x 720 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureLab SL-D1000A, Inkjet, 1440 x 720 DPI, Borderless printing, Wi-Fi, Black, White

Long summary description Epson SureLab SL-D1000A photo printer Inkjet 1440 x 720 DPI Wi-Fi:
This is an auto-generated long summary of Epson SureLab SL-D1000A photo printer Inkjet 1440 x 720 DPI Wi-Fi based on the first three specs of the first five spec groups.

Epson SureLab SL-D1000A. Print technology: Inkjet, Maximum resolution: 1440 x 720 DPI, Borderless printing. Wi-Fi. Product colour: Black, White

Printing
Borderless printing *
Yes
Print technology *
Inkjet
Maximum resolution *
1440 x 720 DPI
Duplex print speed (ISO/IEC 24734, A4) colour
0.5 ppm
Mean cycles between failures (MCBF)
400000
Features
Market positioning *
Business
Product colour *
Black, White
Number of print cartridges
6
Printing colours
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Cable lock slot
Yes
Cable lock slot type
Kensington
Built-in display
Yes
Display diagonal
2.54 cm (1")
Applications supported
Epson Photo Creator, Epson Mobile Order Manager, Epson SmartPanel, Epson Connect Service, Mopria Print Service, Epson iPrint
Country of origin
Philippines
Paper handling
Paper tray media types
Glossy paper, Semi-glossy paper
Maximum ISO A-series paper size
A4
Autocutter
Yes
Borderless printing media sizes
A4, A5
Borderless printing width
3.5, 4, 5, 6, 8, 8.3"
Maximum media size
21 cm x 100 cm
Maximum roll length
65 m
Number of roll holders
1
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Bluetooth *
No
Performance
Sound pressure level (printing)
50 dB
Sound pressure level (standby)
37 dB
Power
Power source *
AC
Power consumption (printing) *
80 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
460 mm
Depth
438 mm
Height
424 mm
Weight
23.1 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Printer Driver, Dienstprogramm für die Druckerwartung (Standardpaket), OrderController LE, Epson Cloud Solution Port
Package width
560 mm
Package depth
635 mm
Package height
960 mm
Package weight
32.7 kg
Other features
Printing method
Epson Micro Piezo
Ink drop
2.5
Print cartridge volume (metric)
250 ml
Maximum media width
210 mm
Duplex supported media size
8.9 cm x 14.8 cm to 21 cm x 29.7 cm
Colour display
Yes
Country Distributor
Deutschland 1 distributor(s)