Shuttle logo

Shuttle All-In-One Barebone P92U, 19.5" Multi-Touch-Screen, Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation

Data-sheet quality:
created/standardized by Icecat
Product views:
75360
Info modified on:
14 Jun 2024, 01:52:33
Bullet Points Shuttle All-In-One Barebone P92U, 19.5" Multi-Touch-Screen, Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation:
  • - Fanless
  • - Approved for 24/7 non-stop operation
  • - IP54 protected
Long product name Shuttle All-In-One Barebone P92U, 19.5" Multi-Touch-Screen, Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation:

Intel Celeron 5205U, 19.5" LCD HD+ 1600 x 900 Touch, 2x SO-DIMM DDR4-2400, Gigabit LAN, WLAN, IP54, 65W

Shuttle All-In-One Barebone P92U, 19.5" Multi-Touch-Screen, Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation:

19.5" All-in-One PC for POS, POI and Kiosk Applications
The Shuttle XPC all-in-one P92U is a All-in-One PC with capacitive touchscreen in 19.5 inch format. An Intel "Comet Lake-U" Ultra-Low-Voltage processor makes for high computing power while it keeps energy consumption at a low level. Thanks to its passive cooling, the system is virtually noiseless, maintenance-free and approved for 24/7 nonstop operation. Particularly suitable for vertical applications is the arrangement of connectors at the bottom and the IP54 compliant front panel which is dust-protected and protected from splashing of water.

Short summary description Shuttle All-In-One Barebone P92U, 19.5" Multi-Touch-Screen, Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation:

Shuttle All-In-One Barebone P92U, 19.5" Multi-Touch-Screen, Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation, All-in-One, All-in-One PC barebone, DDR4-SDRAM, Serial ATA III, 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), 65 W

Long summary description Shuttle All-In-One Barebone P92U, 19.5" Multi-Touch-Screen, Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation:

Shuttle All-In-One Barebone P92U, 19.5" Multi-Touch-Screen, Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation. Chassis type: All-in-One, Product type: All-in-One PC barebone. BIOS type: AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Bluetooth version: 4.2. Cooling type: Passive. Power supply: 65 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.