location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 0M0RT power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0M0RT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-0M0RT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184705605 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:37:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 0M0RT power adapter/inverter Indoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 65 W
  • - Purpose: Laptop
  • - 1 pc(s)
  • - Black
More>>>
Short summary description DELL 0M0RT power adapter/inverter Indoor 65 W Black:
This short summary of the DELL 0M0RT power adapter/inverter Indoor 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 0M0RT, Laptop, Indoor, 65 W, Chromebook 11 3000 3110 Chromebook 11 3000 3110 2-in-1 Chromebook 11 3100 Chromebook 11 3100..., Black, 1 m

Long summary description DELL 0M0RT power adapter/inverter Indoor 65 W Black:
This is an auto-generated long summary of DELL 0M0RT power adapter/inverter Indoor 65 W Black based on the first three specs of the first five spec groups.

DELL 0M0RT. Purpose: Laptop, Power supply type: Indoor, Output power: 65 W. Product colour: Black. Cable length: 1 m. Quantity per pack: 1 pc(s), Package type: Polybag

Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
65 W
Features
Compatibility
Chromebook 11 3000 3110 Chromebook 11 3000 3110 2-in-1 Chromebook 11 3100 Chromebook 11 3100 2-In-1 Chromebook 11 5190 Chromebook 14 3400 Inspiron 13 5000 (5310) Inspiron 13 7000 (7306) 2-in-1 Inspiron 13 7000 (7390) 2-in-1 Inspiron 14 5000 (5410) 2-in-1 Inspiron 14 5000 (5482) 2-in-1 Inspiron 14 7000 (7400) Inspiron 14 7000 (7415) 2-in-1 Inspiron 14 7000 (7490) Inspiron 15 5000 (5582) 2-in-1 Inspiron 15 7000 (7590) 2-in-1 Latitude 12 Rugged Extreme Tablet 7220 Latitude 13 Rugged 7330 Extreme Latitude 14 Rugged 5430 Latitude 3120 2-in-1 Latitude 3300 Latitude 3301 Latitude 3310 Latitude 3310 2-in-1 Latitude 3320 Latitude 3400 Latitude 3410 Latitude 3420 Latitude 3500 Latitude 3510 Latitude 3520 Latitude 5320 2-in-1 Latitude 5400 Chrome Latitude 5420 Latitude 5520 Latitude 7310 Latitude 7320 2-in-1 Latitude 7320 Detachable Latitude 7410 2-in-1 Latitude 7420 2-in-1 Latitude 7520 Latitude 9420 2-in-1 Latitude 9520 2-in-1 Latitude Chromebook 14 7410 2-in-1 Precision 3560 Vostro 13 5000 (5310) XPS 13 (9305)
Design
Product colour *
Black
Weight & dimensions
Cable length
1 m
Packaging data
Quantity per pack *
1 pc(s)
Package type
Polybag
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
Nederland 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)