location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S61B LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S61B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27B610EQUXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094045307
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 13:16:26
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 9241-307 Certificate (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 9001 China Certificate (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 9001 Vietnam Certificate (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 14001 Certificate (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S61B LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 75 Hz 5 ms 300 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - F 23 kWh 23 W
More>>>
Short summary description Samsung S61B LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
This short summary of the Samsung S61B LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S61B, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, 5 ms, Black

Long summary description Samsung S61B LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
This is an auto-generated long summary of Samsung S61B LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black based on the first three specs of the first five spec groups.

Samsung S61B. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Panel type *
IPS
LED backlight
Yes
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Display brightness (min)
250 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Display diagonal (metric)
68 cm
sRGB coverage (typical)
99%
NTSC coverage (typical)
83%
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Flicker-free technology
Yes
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Consumer
Product colour *
Black
Colour name
Black
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
HDCP version
1.4
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Height adjustment *
Yes
Height adjustment
13.5 cm
Pivot
Yes
Pivot angle
-4 - 92°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-4 - 24°
Picture-in-Picture
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
23 kWh
Power consumption (typical) *
23 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1041720
Annual energy consumption
34 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
616.2 mm
Depth (with stand)
192.9 mm
Height (with stand)
538.5 mm
Weight (with stand)
5.4 kg
Width (without stand)
616.2 mm
Depth (without stand)
45.4 mm
Height (without stand)
367.7 mm
Weight (without stand)
3.6 kg
Packaging data
Stand type
HAS stand
Package width
685 mm
Package depth
435 mm
Package height
215 mm
Package weight
7.4 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Installation CD
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Other features
Picture-by-Picture (PbP)
Yes
Samsung Eye Saver Mode
Yes
Eco Saving Plus
Yes
Image size
Yes
Auto source switch
Yes
Brand Image Product code Product Stock Price from
Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS24D600EAUXEN S60D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver
(show image)
LS27DG602SUXEN G60SD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver
(show image)
LS27DG600SUXEN G60SD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60D computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black Samsung S60D computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS32D600EAUXEN S60D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)