location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA TR4650 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TR4650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5072C008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292185652
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA TR4650 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Document management
  • - Fast and high quality
  • - Auto 2-sided printing
  • - Easy control
  • - Auto power On/Off
  • - Wireless connectivity
  • - Front paper feeding
  • - Borderless photo printing
Long product name Canon PIXMA TR4650 Inkjet A4 4800 x 1200 DPI Wi-Fi :
The long product name of Canon PIXMA TR4650 Inkjet A4 4800 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD, 56.5 dB, Wi-Fi IEEE802.11 b/g/n, 435 x 592 x 438 mm, 5.8 kg
More>>>
Canon PIXMA TR4650 Inkjet A4 4800 x 1200 DPI Wi-Fi:
The official description of Canon PIXMA TR4650 Inkjet A4 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Canon PIXMA TR4650 prints, scans, copies and faxes with ease – it’s the perfect home office printer. Set-up is fast via the smartphone app. Control this multifunction printer from smart devices, thanks to Wi-Fi connectivity and the Canon PRINT app. App-free printing with Mopria and Apple AirPrint is also built in. Pigment black ink and dye colour inks deliver crisp text, vibrant images and quality printing, with diverse media support. User-friendly features include easily replaceable ink cartridges, improved paper loading, automatic two-sided printing and 20-sheet ADF for copying and scanning multiple page documents. Plus, a document removal reminder means you never forget sensitive documents you’ve copied or scanned with your printer.

Short summary description Canon PIXMA TR4650 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA TR4650 Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA TR4650, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA TR4650 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA TR4650 Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA TR4650. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
19 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy size
A4
Copy speed (black, normal quality, A4)
6.4 cpm
Copy speed (colour, normal quality, A4)
2.7 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input colour depth
16 bit
Output colour depth
8 bit
Input greyscale depth
16 bit
Output greyscale depth
8 bit
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Modem speed
33.6 Kbit/s
Fax memory
50 pages
Speed dialling
Yes
Features
Maximum duty cycle *
1200 pages per month
Duplex functions *
Print
Number of print cartridges *
2
Printing colours *
Black
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Auto document feeder (ADF)
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
Envelopes sizes
Com-10, DL
Photo paper sizes
10x15, 13x18, 20x25
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Borderless printing media sizes
10x15, 13x18, 20x25
Custom media width
101.6 - 215.9 mm
Custom media length
152.4 - 676 mm
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-B
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Performance
Sound power level (printing)
56.5 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (copying)
7 W
Power consumption (standby)
1.4 W
Power consumption (off)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
0.21 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur
Mobile operating systems supported
Android, iOS
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
435 mm
Depth
592 mm
Height
438 mm
Weight
5.8 kg
Logistics data
Harmonized System (HS) code
84433100
Other features
Recommended system requirements
Windows: 1.5GB or more
Country Distributor
United Kingdom 2 distributor(s)