location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud Chat Headset - PS5-PS4 (Black-Blue)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud Chat Headset - PS5-PS4 (Black-Blue)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5J3AM show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2023
Product end of life date
Bullet Points HyperX Cloud Chat Headset - PS5-PS4 (Black-Blue)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Blue Office/Call center Handheld Headset
  • - Wired 3.5 mm connector
  • - Supraaural 50 - 10000 Hz 16 Ω 85 dB
  • - Microphone type: Boom/In-line -42 dB
Warranty: 2 year
Long product name HyperX Cloud Chat Headset - PS5-PS4 (Black-Blue) :
The long product name of HyperX Cloud Chat Headset - PS5-PS4 (Black-Blue). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Cloud Chat Headset - PS5-PS4 (Black-Blue)
More>>>
HyperX Cloud Chat Headset - PS5-PS4 (Black-Blue):
The official description of HyperX Cloud Chat Headset - PS5-PS4 (Black-Blue) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clear Voice Chat Communication.
The Officially PS4 Licensed HyperX Cloud Chat™ Headset is built with 40mm drivers for clear voice chat communication. It has a flexible noise-cancellation mic, pop filter, and in-line audio controls to easily adjust volume and mute the mic. The single ear cup allows you to hear game audio from your TV or home entertainment system as you chat in-game with your squad or party chat with friends. Featuring a lightweight, reversible design, the chat headset can be worn comfortably on either ear.

Short summary description HyperX Cloud Chat Headset - PS5-PS4 (Black-Blue):
This short summary of the HyperX Cloud Chat Headset - PS5-PS4 (Black-Blue) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Chat Headset - PS5-PS4 (Black-Blue), Wired, Office/Call center, 50 - 10000 Hz, 123 g, Headset, Black, Blue

Long summary description HyperX Cloud Chat Headset - PS5-PS4 (Black-Blue):
This is an auto-generated long summary of HyperX Cloud Chat Headset - PS5-PS4 (Black-Blue) based on the first three specs of the first five spec groups.

HyperX Cloud Chat Headset - PS5-PS4 (Black-Blue). Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 50 - 10000 Hz. Cable length: 1.3 m. Weight: 123 g. Product colour: Black, Blue

Official PS4 Licensed chat headset

Officially licensed by PS4 for a seamlessly compatible experience, just plug the chat headset into any PlayStation4 controller with a 3.5mm port and you’re good to go.

Clear voice chat communication

The chat headset features a noise-cancellation microphone and pop filter for clear chat audio. The single ear cup allows you to hear game audio from your TV or home entertainment system as you chat in-game with your squad or party chat with friends.

Lightweight comfort with reversible design

The soft ear cushion and a thick foam headband keeps you comfortable during longer gaming sessions. With a reversible design it can be worn on either the left or the right ear.

Performance
Product type *
Headset
Wearing style *
Handheld
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black, Blue
Operating keys
Mute
Volume control
Rotary
Control unit type
In-line control unit
Foldable
No
Cable length
1.3 m
Cable colour
Black
Detachable cable
No
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Supraaural
Headphones
Acoustic system
Semi-open
Headphone frequency
50 - 10000 Hz
Impedance
16 Ω
Headphone sensitivity
85 dB
Magnet type
Neodymium
Driver unit
4 cm
Driver type
Dynamic
Noise canceling
Yes
Microphone
Microphone type *
Boom/In-line
Microphone frequency
50 - 18000 Hz
Microphone sensitivity
-42 dB
Microphone direction type
Omnidirectional
Detachable microphone
No
Microphone noise-canceling
Yes
Microphone mute
Yes
Weight & dimensions
Weight
123 g
Country Distributor
Australia 1 distributor(s)
Österreich 1 distributor(s)