Jabra logo

Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46380
Info modified on:
10 Aug 2024, 07:11:44
Short summary description Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Grey:

Jabra Motion UC, Wireless, Car/Home office, 150 - 6500 Hz, 17.5 g, Headset, Black, Grey

Long summary description Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Grey:

Jabra Motion UC. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Car/Home office. Headphone frequency: 150 - 6500 Hz. Wireless range: 100 m. Weight: 17.5 g. Product colour: Black, Grey

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.