location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V750-M Pro Flatbed scanner 6400 x 9600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfection V750-M Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B178061
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2020 10:11:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Perfection V750-M Pro Flatbed scanner 6400 x 9600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 6400 x 9600 DPI
  • - Colour scanning
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - 32 W
Warranty: 1 year
Long product name Epson Perfection V750-M Pro Flatbed scanner 6400 x 9600 DPI :
The long product name of Epson Perfection V750-M Pro Flatbed scanner 6400 x 9600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perfection V750-M Pro / CCD / 6400 x 9600 dpi / 48-bits / 4.0 Dmax / USB 2.0, IEEE 1394 (FireWire)
More>>>
Epson Perfection V750-M Pro Flatbed scanner 6400 x 9600 DPI:
The official description of Epson Perfection V750-M Pro Flatbed scanner 6400 x 9600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Optimize each scan with the exclusive Dual Lens™ System from Epson™.
- Achieve professional quality scans.
- Maximize image quality and achieve even faster scans with High-Pass Optics.
- Remove dust and scratches from film and many types of surface defects from prints.
- Effectively remove scratches and reduce grain from black-and-white negatives.
- Batch scan multiple slides, negatives and medium format film.
- Do more with your film and photos.

Specialized fluid mount Capabilities

Enjoy unparalleled performance when scanning negatives, slides or prints, with the Epson Perfection™ V750-M Pro, the first flatbed scanner with groundbreaking 6400 dpi resolution and unique fluid mount capabilities for photo studio applications.

With amazing 6400 dpi resolution, this powerful performer consistently delivers precision color and detail. An enhanced optical system (High-Pass Optics) consisting of anti-reflective lens coatings and a high-reflection mirror provides the highest level of image quality and helps you achieve faster scans. In addition, the Dual Lens System from Epson optimizes each scan, automatically selecting from two lenses for the desired scan resolution.

You can even use Digital ICE Technologies to take advantage of easy, automatic removal of scratches and dust from film, and many surface defects from prints. An innovative fluid mount accessory for wet mount film scanning takes the concept one step further. This specialized system gives you additional scratch removal and grain reduction capabilities for black-and-white film. For traditional scanning, the included film holders allow you to batch scan multiple slides and negatives for increased productivity.

The Epson Perfection V750-M Pro represents a breakthrough in flatbed scanning technology. This innovative product provides the tools you need to achieve the quality you desire - together in one powerful solution.

Short summary description Epson Perfection V750-M Pro Flatbed scanner 6400 x 9600 DPI:
This short summary of the Epson Perfection V750-M Pro Flatbed scanner 6400 x 9600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection V750-M Pro, 216 x 297 mm, 6400 x 9600 DPI, 48 bit, Flatbed scanner, CCD, USB 2.0

Long summary description Epson Perfection V750-M Pro Flatbed scanner 6400 x 9600 DPI:
This is an auto-generated long summary of Epson Perfection V750-M Pro Flatbed scanner 6400 x 9600 DPI based on the first three specs of the first five spec groups.

Epson Perfection V750-M Pro. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 6400 x 9600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Standard interfaces: USB 2.0. Power consumption (typical): 32 W

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
6400 x 9600 DPI
Colour scanning
Yes
Input colour depth
48 bit
Film scanning
No
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
32 W
System requirements
Minimum system requirements
DVD-ROM
Mac compatibility
Yes
System requirements
Minimum storage drive space
732 MB
Minimum RAM
256 MB
Minimum processor
500 MHz
Compatible operating systems
-Windows 98 SE, Me, 2000 Pro, XP Home/XP Pro, XP x64 Edition -Mac OS X 10.2.x - 10.4.x
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
6.6 kg
Packaging content
Bundled software
LaserSoft Imaging SilverFast Ai 6, MonacoEZcolor Adobe Photoshope Elements, ABBYY FineReader Sprint Plus OCR, Epson Copy Utility, Epson Scan + Epson Easy Photo Fix Technology
Other features
Dimensions (WxDxH)
308 x 503 x 152.5 mm
Power requirements
AC100 - 120V, 50 - 60hz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:11:01
Uk has collected 4 expert reviews for Epson Perfection V750-M Pro Flatbed scanner 6400 x 9600 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
maclife.com
Updated:
2011-09-26 07:10:46
Fill er up with flammable fluid. Designed for the serious amateur or professional photographer with a closet full of film negatives to scan, Epsons Perfection V750-M Pro scanner incorporates an old photo lab technique to repair scratches on a nega...
Good Fluid-mount system for film works well. Great image quality.
Bad Fluidmount system requires practice and works on blackandwhite film only. Fluid and transparent film not included.
Bottom line Though it cant replace a drum scanner, the V750-M Pro is a more affordable alternative, especially for black-and-white negatives...
80%
shutterbug.com
Updated:
2011-09-26 07:10:51
Physically, film scanning is supported with new film holder designs with pins that assure precise alignment to the scan area, as well as tab adjustments to raise the film holder focus plane to accommodate bowed and droopy film. The new film holders inc...
0%
pcmag.com
Updated:
2011-09-26 07:11:01
The Epson Perfection V750-M Pro ($799.99 direct) shares most of its traits with the Epson Perfection V700 Photo. Both claim an optical resolution of 6,400 pixels per inch (ppi); both deliver among the best-quality scans Ive ever seen; and both cost...
Good High-quality scans. Fluid-mount kit for hiding scratches in black-and-white film.
Bad For some images, Epsons own driver gives poorer scan results than the bundled alternative SilverFast driver.
Bottom line Aimed at professionals and serious amateur photographers, the Epson Perfection V750-M Pro delivers top-quality scans for photographic prints and film...
80%
Country Distributor
United Kingdom 1 distributor(s)