Intel Core i5-10300H (8MB Cache, 2.5GHz), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA GeForce GTX 1650 (4GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
Staying Power
Geared for serious gaming and real-world durability, the TUF Gaming F15 is a fully-loaded Windows 10 Pro gaming laptop that can carry you to victory. Powered by the latest 10th Gen Intel® Core™ i7 CPU and GeForce® GTX 1660 Ti GPU, action-packed gameplay is fast, fluid, and fully saturates speedy IPS-level displays up to 144Hz. Even while boasting a smaller and more portable chassis than its predecessors, this gaming laptop also features a larger 90Wh battery for superior battery life. Efficient self-cleaning cooling combines with TUF's signature military-grade durability to make this battle-tested road warrior a powerful ally for any gamer.
PERFORMANCE
FIREPOWER FOR ANY TASK
Armed for combat, the TUF Gaming F15 features up to a 10th Gen Intel® Core™ i7 CPU with 6 cores and 12 threads to tear through serious gaming, streaming, and heavy duty multitasking. Paired with up to a GeForce® GTX 1660 Ti discrete GPU, it can pump out reliably high frame rates in a wide range of games. Accelerate load times across a massive collection with an up to 1TB NVMe PCIe® SSD and space for a second SSD.
Portability
LIVE LONG AND TRAVEL FAR
Despite boasting a chassis that's smaller and lighter than its predecessors, the F15 houses a bigger battery for longer life. Its formidable 90Wh battery offers enough power to sustain up to 12.5 hours of video playback, meaning you’ve got ample time to catch up on streams and take care of light tasks without hunting down the nearest outlet. Lighter and longer-lasting, this machine can work and travel as freely as you do.
*Battery life may vary based on system configuration.
Design
STEALTHY AND STRIKING
Two sleek looks give gamers greater freedom to show off their personal style. Choose between a stealthy and sleek Fortress Gray chassis or an eye-catching Bonfire Black design accented with a crimson stripe. The subtle honeycomb patterning around the base adds grip and echoes hexagon reinforcements around the chassis, while hairline brushstrokes across the palm rest keep it sleek and clean.
Brushed Metal
Contrasting hairline brushstrokes across along the body give the notebook a sleek and futuristic style.
Honeycomb Grip
A textured honeycomb grip coats the bottom of the chassis with strategic cuts that double as cooling vents.
TUF Durability
Military-grade durability makes every TUF gaming laptop a road warrior ready for all of life’s extremes.
Subtle and Striking
Be stealthy with sleek Fortress Gray, or go bold in crimson-striped Bonfire Black.
Durability
MILITARY-GRADE TOUGHNESS
In order to earn the TUF Gaming name, these laptops must successfully survive a rigorous battery of MIL-STD-810H tests. Test devices are exposed to drops, vibration, humidity, and extreme temperatures to ensure reliability. Dependable even in the harshest conditions, the F15 is more than capable of withstanding the accidental bumps and knocks of everyday life.
REDUCED FALL DAMAGE
Drop tests ensure every TUF Gaming laptop can resist damage from unexpected falls, knocks, and bumps during shipment and daily use. To meet MIL-STD-810H standards, devices are tested to survive short falls. Slip the F15 into your backpack, sling it over your shoulder, and carry it with you everywhere with less stress and worry.
*Please refer to the shock bench handling test, method 516.8, procedure VI for the exact test conditions.
TRAVEL EASY
Any time you carry your device into planes, trains, or cars, it experiences varying levels of vibration that can dislodge or damage internal components. Extensive vibration testing ensures that every part of your TUF Gaming laptop can withstand the rigors of travel without shifting around or losing functionality.
*Please refer to the vibration test, method 514.8 for the exact test conditions.
COOL UNDER FIRE
Whether you’re trekking out across the desert or sunning at the beach, scorching heat testing ensures that you can always keep your TUF Gaming laptop close at hand. Capable of operating in temperatures up to 49°C for several days at a time, these devices can definitely handle the heat.
*Please refer to the high temperature operational test, method 501.7, procedure II for the exact test conditions.
SERIOUS CHILL
Even in biting cold temperatures as low as -32°C, TUF Gaming laptops keep running. This incredible resilience means they can be taken through some of the harshest, freezing environments on the planet and maintain their effectiveness throughout the journey.
*Please refer to the low temperature operational test, method 502.7, procedure II for the exact test conditions.
HUMIDITY? NO SWEAT
TUF Gaming laptop chassis are built to withstand humidity of up to 95% for extended periods of time, and come out through the other side with full functionality. Even if you’re traveling through tropical climates with harsh and wet conditions, TUF laptops can weather the storm.
*Please refer to the humidity aggravated cycle test, method 507.4, procedure II for the exact test conditions.
Visuals
EXPAND YOUR SIGHTS
Featuring a speedy IPS-level panel up to 144Hz, the TUF Gaming F15 is perfect for fast-paced gameplay. The versatile USB 3.2 Gen 2 Type-C™ port supports DisplayPort™ 1.4 technology, meaning you can connect a secondary G-SYNC gaming display and experience games at up to 4K resolution and a 120Hz refresh rate. G-SYNC technology reduces stuttering and eliminates tearing, enabling smoother visuals across your entire collection of titles. For gaming or watching movies on the big screen, the HDMI 2.0b port supports 4K resolution at up to 60Hz.
Keyboard
OPTIMIZED FOR GAMING
Arm yourself with a desktop-style keyboard optimized for gaming. Uniform RGB backlighting lets you express your own unique style, while highlighted WASD accents give you a visual shortcut to key movement commands. Overstroke technology triggers higher in each keystroke for faster responsiveness and effortless control. In true TUF form, each key is durable enough to withstand over 20 million presses for superb long-term reliability and precision.
Audio
IMMERSIVE SURROUND SOUND
Two upgraded speakers with four cut-outs pump out 1.8x more sound with 2.7x deeper bass than previous generations for a richer audio experience. DTS:X™ Ultra technology delivers high-fidelity 7.1-channel virtual surround sound for theater-quality audio with stereo headsets. Get the drop on enemies with the enhanced spatial awareness that surround sound provides, or enjoy the nuances of layered musical performances. Up to 8 preset modes for music, movies, and gaming genres optimize your experience further, while a built-in equalizer lets you fine-tune your settings at will.
Thermal
LASTING COOL
Comprehensive cooling ensures that every TUF Gaming laptop can sustain high performance and maintain effectiveness over a long life span. Multiple heatpipes and 3 heatsinks draw heat away from core components and dissipate it quickly even during intense gaming sessions. A self-cleaning cooling design ensures that each device’s cooling system stays strong for the long run, while operating modes balance performance and noise levels for the specific task at hand.
Upgradeability
UPGRADING MADE EASY
Upgrading your RAM and SSD is simplified with an easy-upgrade design that gives you fast access to memory slots and storage bays. With a standard screwdriver, you can easily remove the screws at the bottom of the chassis to make your desired modifications. A special pop-open screw raises one corner of the bottom panel, making it easier to separate. Quickly upgrade or replace your RAM, or increase your responsive SSD capacity by adding a second PCIe® drive.
*Additional HDD slot not available on 90Wh battery models.
Connectivity
Next Gen Speed with Wi-Fi 6
Ultrafast Intel® Wi-Fi 6 with Gig+ (802.11ax) lets you game reliably at LAN speeds wherever compatible connections are available. Wi-Fi 6 (Gig+) boosts network speed and efficiency over previous Wi-Fi 5 standards, providing a better connection in crowded spaces. It also reduces latency, meaning less lag for network-sensitive activities like online gaming.
*Wi-Fi speeds are based on theoretical performance. Actual performance may vary.
Input/Output
COMPREHENSIVE CONNECTIVITY
Lots of I/O ports let you connect your favorite devices and start working anywhere. Two USB 3.2 Type-A ports allow for speedy data transfers, with an additional USB 2.0 Type-A port that makes three total inputs for preferred peripherals. Bluetooth also lets you also pair mice, headphones, and other compatible devices for a cleaner, wire-free working space. Use the USB 3.2 Gen 2 Type-C™ with DisplayPort™ 1.4 to hook up a superfast G-SYNC™ display for silky smooth gaming.
Exclusive Software
UNIFIED SYSTEM TUNING AND PERSONALIZATION
Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. Its extensive customization options let you personalize aesthetic effects, fine-tune game profiles, and adjust audio settings to fit your preferences. With Scenario Profiles, you can define and custom preferences that automatically adjust performance and other settings when you launch your favorite apps and games. Take complete control of your experience and make it fully your own.
XBOX GAME PASS
Unlimited access to over 100 high-quality PC games on Windows 10. One month subscription to Game Pass that’s included with the purchase of your device. With games added all the time, you’ll always have something new to play.
*Active subscription required; continues until cancelled; game catalog varies over time. Requires Windows 10 and an app to play PC games; see details at xbox.com/pcgamesplan. See xbox.com/game-pass.
Bundles
GEAR UP AND GAME
The TUF Gaming F15 is bundled with matching accessories that are all built with durability in mind. The TUF Gaming backpack features a large internal compartment with dividers, so you can safely store and transport your laptop and all your peripherals to LAN parties and tournaments. The TUF Gaming M5 mouse is the perfect foil for the F15 laptop. Durable and ergonomic, it features six programmable buttons, low-friction feet, and even has customizable lighting effects.
*All bundled peripherals are subject to change without notice. Please check with local vendors for exact offers. Click here to learn more about TUF Gaming M5.
ASUS TUF Gaming F15 FX506LH-HN004W-BE, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB
ASUS TUF Gaming F15 FX506LH-HN004W-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10300H, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Black