GAH-Alberts logo

GAH-Alberts 636463 garden fencing/screening Metal fencing

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285
Info modified on:
07 Jan 2022, 23:17:37
Short summary description GAH-Alberts 636463 garden fencing/screening Metal fencing:

GAH-Alberts 636463, Metal fencing, Gate, Border fencing, Steel, Steel, Hot-dip galvanized coating

Long summary description GAH-Alberts 636463 garden fencing/screening Metal fencing:

GAH-Alberts 636463. Type: Metal fencing, Fencing components: Gate, Purpose: Border fencing. Width: 1979 mm, Height: 1000 mm, Mesh size (WxH): 50 x 200 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.