Goobay logo

Goobay 58576 HDMI cable 5 m HDMI Type A (Standard) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10381
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 58576 HDMI cable 5 m HDMI Type A (Standard) Black:
  • - Gold-plated HDMI™ plugs and advanced technology guarantee perfect signal transmission, clear sound, razor-sharp video and picture quality
Long product name Goobay 58576 HDMI cable 5 m HDMI Type A (Standard) Black:

High Speed HDMI cable with Ethernet, 5 m, black

Short summary description Goobay 58576 HDMI cable 5 m HDMI Type A (Standard) Black:

Goobay 58576, 5 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, 8.16 Gbit/s, Black

Long summary description Goobay 58576 HDMI cable 5 m HDMI Type A (Standard) Black:

Goobay 58576. Cable length: 5 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0, 3D, Data transfer rate: 8.16 Gbit/s, Audio Return Channel (ARC), Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.