location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B180C BUBBLEJET FAX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7599A009
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:26:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour faxing
  • - 14.4 Kbit/s
  • - 6 sec/page
Long product name Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s :
The long product name of Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FAX-B180C - fast and versatile fax, colour printer, copier and optional telephone all in one compact unit
More>>>
Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s:
The official description of Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Top quality images
High quality images are guaranteed with the FAX B180C. Canon Bubble Jet technology delivers a print resolution of 720 x 360 dpi with 64 shades of grey halftone. The error correction mode ensures this quality, even over a bad phone line.

A range of functions
The paper tray can hold up to 100 sheets of A4 paper. If the paper or ink runs out, the memory can hold another 42 pages to print out later. The automatic document feeder holds up to 20 pages. The 14.4 Kbps modem transmits at six seconds per page, saving communication costs and time. Thanks to the dual access function, you can programme a fax while another fax is being transmitted or received. Sequential transmission allows you to send the same fax to multiple destinations. 12 one-touch and 100 coded dial numbers can be stored for quick dialling.

Connect the FAX-B180C to any PC using a USB cable and it becomes a full colour printer, making it a valuable addition to any small or home office.

Short summary description Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s:
This short summary of the Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Canon B180C BUBBLEJET FAX, 14.4 Kbit/s, 6 sec/page, MH, MMR, MR, 3 cpm, 20 sheets, 100 sheets

Long summary description Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s:
This is an auto-generated long summary of Canon B180C BUBBLEJET FAX fax machine 14.4 Kbit/s based on the first three specs of the first five spec groups.

Canon B180C BUBBLEJET FAX. Modem speed: 14.4 Kbit/s, Fax transmission speed: 6 sec/page, Fax coding methods: MH, MMR, MR. Copy speed (black, normal quality, A4): 3 cpm. Auto document feeder (ADF) input capacity: 20 sheets, Standard output capacity: 100 sheets. Dimensions (WxDxH): 367 x 340 x 209 mm, Weight: 5.1 kg. Scan speed: 5.8 sec/page

Fax
Colour faxing *
Yes
Modem speed *
14.4 Kbit/s
Fax transmission speed
6 sec/page
Fax coding methods
MH, MMR, MR
Copying
Copy speed (black, normal quality, A4)
3 cpm
Input & output capacity
Auto document feeder (ADF) input capacity
20 sheets
Standard output capacity
100 sheets
Weight & dimensions
Dimensions (WxDxH)
367 x 340 x 209 mm
Weight
5.1 kg
Scanning
Scan speed
5.8 sec/page
Printing
Maximum print size
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
3 ppm
Other features
Copy resolution (black text)
360 x 360 DPI
Maximum resolution
720 x 360 DPI