Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Bagless Black
- - 60 dB
- - Charging time: 3 h
Long product name iRobot Roomba 581 robot vacuum Bagless Black
:
3000mAh, 2.9kg, Negro
The long product name of iRobot Roomba 581 robot vacuum Bagless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
3000mAh, 2.9kg, Negro
More>>>
Short summary description iRobot Roomba 581 robot vacuum Bagless Black:
This short summary of the iRobot Roomba 581 robot vacuum Bagless Black data-sheet is auto-generated and uses the product title and the first six key specs.
iRobot Roomba 581, Bagless, Black, Round, Plastic, 60 dB, 3 h
Long summary description iRobot Roomba 581 robot vacuum Bagless Black:
This is an auto-generated long summary of iRobot Roomba 581 robot vacuum Bagless Black based on the first three specs of the first five spec groups.
iRobot Roomba 581. Dust container type: Bagless, Product colour: Black, Shape: Round. Noise level: 60 dB. Charging time: 3 h, Power consumption (typical): 30 W. Height: 70 mm, Weight: 2.9 kg. Package weight: 6.58 kg