location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRobot Roomba 555 robot vacuum Bagless Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRobot Check ‘iRobot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roomba 555
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
820030 show
Show alternative article codes used in the online market place
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘iRobot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRobot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2018 10:55:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name iRobot Roomba 555 robot vacuum Bagless Black, Grey :
The long product name of iRobot Roomba 555 robot vacuum Bagless Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Roomba 555, 6.12 kg, Black
More>>>
Short summary description iRobot Roomba 555 robot vacuum Bagless Black, Grey:
This short summary of the iRobot Roomba 555 robot vacuum Bagless Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

iRobot Roomba 555, Bagless, Black, Grey, Round, 6.12 kg

Long summary description iRobot Roomba 555 robot vacuum Bagless Black, Grey:
This is an auto-generated long summary of iRobot Roomba 555 robot vacuum Bagless Black, Grey based on the first three specs of the first five spec groups.

iRobot Roomba 555. Dust container type: Bagless, Product colour: Black, Grey, Shape: Round. Package weight: 6.12 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 12:12:17
Uk has collected 5 expert reviews for iRobot Roomba 555 robot vacuum Bagless Black, Grey and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-28 12:12:15
Most would love a robot to do the washing up, ironing and vacuum cleaning. Well here is a circular device that can do the last named, some would class a dishwasher as the first that leaves the ironing yet to be sorted out...
64%