STABILO logo

STABILO worker colorful Black, Blue, Green, Red 4 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49697
Info modified on:
20 Apr 2023, 11:41:27
Long product name STABILO worker colorful Black, Blue, Green, Red 4 pc(s):

Worker, 0.5mm

STABILO worker colorful Black, Blue, Green, Red 4 pc(s):

- The rollerball for students and professionals who have to rely on their pens.
- High-quality rollerball in 4 different pen and ink colours.
- For an extremely smooth feel when writing.
- Progressive liquid-ink technology.
- Accurate handwriting, whatever the paper quality.
- Non-slip surface over the entire shaft.
- Line width 0.5 mm.

Short summary description STABILO worker colorful Black, Blue, Green, Red 4 pc(s):

STABILO worker colorful, Black, Blue, Green, Red, 4 pc(s)

Long summary description STABILO worker colorful Black, Blue, Green, Red 4 pc(s):

STABILO worker colorful. Product colour: Multicolour, Writing colours: Black, Blue, Green, Red, Line width: 0.5 mm. Quantity per pack: 4 pc(s), Package width: 14 mm, Package depth: 70 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.