location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ST ST95 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ST
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST95
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-ST95ZZBPPE2
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ST ST95 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 16.1 MP CCD Touchscreen Pink
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 5x
  • - TTL Face tracking
  • - ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone Voice recording PictBridge
Long product name Samsung ST ST95 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Pink :
The long product name of Samsung ST ST95 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ST95 - 16.1MP, 5x, 4608x3456, 1280x720/30fps, 3.0" LCD (230K), 10MB, USB 2.0, Pink
More>>>
Samsung ST ST95 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Pink:
The official description of Samsung ST ST95 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung ST95
With a choice of five fantastic colours, the Samsung ST95 is ready to change the way you view your compact camera. It is as much a stylish accessory as it is a brilliant digital camera. Featuring 5x optical zoom, 26mm wide angle lens and HD movies, you’ll be amazed that it all fits within an ultra slim casing. It also features Smart Auto 2.0 and Magic Frame for extra clarity, fun and creativity. So, enjoy looking very sophisticated while capturing life’s best moments in both picture and video.

Sleek, stylish and a touch of sophistication
The latest ST95 packs a lot of performance into an ultra-slim design. Measuring just over 17mm, the ST95 allows users to have the sleekest, most stylish compact camera around with 5 fascinating colours. It is slim enough to slip into a pocket, so you can take it with you wherever you go.

HD movies in the palm of your hand
The ST95 artfully combines a professional-grade still camera with a compact HD video camera. You get 720p HD quality video at 30 frames per second and recording time 4x longer than MJPEG video with the H.264 format. Use the 5x zoom to get up close and vividly personal.

Get a whole new view
Get more from your lens, whether shooting a memorable landscape or the gang’s reunion around a restaurant table. By using the precision-cut ST95’s 26mm wide-angle lens, with its 5x optical zoom, you instantly cover a whole-horizon field of view. Now, you can capture full-scale memories of landmarks and landscapes, entire wedding parties and the tallest skyscrapers.

Invent new looks for your images
Samsung’s Smart Filter lens and colour options make special moods easy for still shots and videos. Tilt & Shift Lens Effect adds a miniaturised look and the Vignetting Effect makes striking compositional contrasts. New special effects include Soft Focus to soften colours and add an emotional feel as well as Half-Tone Dot to enhance images with a comic-book look. Palette Effect adds an ultra-vivid vibe and a variety of colour options for your images. It’s now a snap to get creative.

The simple way to go pro
Turn any moment into a perfect memory. And a professional-looking photo. Whether it's a few friends from last night's party or the moon reflecting off the lake, Smart Auto 2.0 (Still & Movie) instantly analyses key elements of your composition then automatically adjusts to capture the perfect shot with multitude of different photo modes and movie modes. And since life isn't a still life, the camera's object tracking feature captures those subjects that just don't, or won't, stand still.

Edit your own special effects
The unique Magic Frame feature allows you to create sophisticated images and poster-quality visuals that express your mood and personality. Just select one of the built-in Magic Frame templates, including Wall Art, Old Film, Ripple, Full Moon, Old Record, Magazine, Holiday, Classic TV and more. Point the camera at the subject you want, match it within the on-screen template and capture. That’s it. Your subject now is framed by a special mood and background – like magic.

Digital Image Stabilisation (DIS)
Even the tiniest shake can ruin your shot. The ST95’s Digital Image Stabilisation solves that. Digital Image Stabilisation gives you sharp images no matter the condition. Whether it’s low light, zooming or just a case of plain old shaky hands, your photos come out sharp and clear. So let the ST95 shake things up. In a good way.

Smart Face Recognition
Smart Face Recognition recognises and automatically adjusts the focus and exposure on up to 20 faces you’ve designated or have taken the most photos of, so that you can make those special to you stand out in the group.

Short summary description Samsung ST ST95 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Pink:
This short summary of the Samsung ST ST95 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ST ST95, 16.1 MP, 4608 x 3456 pixels, CCD, 5x, HD, Pink

Long summary description Samsung ST ST95 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Pink:
This is an auto-generated long summary of Samsung ST ST95 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Pink based on the first three specs of the first five spec groups.

Samsung ST ST95. Camera type: Compact camera, Megapixel (approx.): 16.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.7 - 23.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. PictBridge. Weight: 106.9 g. Product colour: Pink

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
16.1 MP
Sensor type *
CCD
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
1024 x 768,1920 x 1080,1984 x 1488,2592 x 1944,3648 x 2736,4608 x 3072,4608 x 3456
Image stabilizer *
Yes
Lens system
Optical zoom *
5x
Digital zoom *
5x
Focal length range
4.7 - 23.5 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus
Face tracking
Yes
Normal focusing range (tele)
1.5 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞/1 - ∞
Macro focusing range (tele)
1 - 1.5 m
Macro focusing range (wide)
0.05 - 0.8 m
Auto Mode focusing range (tele)
1 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 3.5 m
Flash range (tele)
1 - 2.5 m
Flash recharging time
4 s
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
MP4
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
10 MB
Compatible memory cards *
microSDHC
Display
Display *
LCD
Touchscreen *
Yes
Display
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Beach, Dawn, Documents, Fireworks, Night, Night portrait, Portrait, Snow, Sunset, Landscape
Photo effects *
Negative film, Vivid
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image, Slide show, Thumbnails
Image editing
Resizing, Rotating, Trimming
Sharpness levels
Normal, Soft, Vivid
Album organization
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Design
Product colour *
Pink
Battery
Battery type
BP-70A
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
91.9 mm
Depth
17 mm
Height
53.1 mm
Weight
106.9 g
Packaging content
Bundled software
Intelli-studio
Other features
Minimum storage drive space
110 MB
Minimum RAM
256 MB
Minimum processor
Pentium Ⅳ 3.2GHz, AMD Athlon FX 2.6GHz
Video capability
Yes
Interface
USB 2.0
Minimum system requirements
nVIDIA Geforce 7600GT+ / Ati X1600+ 1024 x 768, 16-bit Microsoft DirectX 9.0c+ USB 1.1/2.0 CD-ROM
Aperture range (F-F)
3.3 - 5.9
Data compression
JPEG, MP4, WAV
Built-in flash
Yes
Camera shutter speed
1/8 - 1/2000 s
Focal length (35mm film equivalent)
26 - 130 mm
Digital SLR
No
Date imprinting
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:46:26
Uk has collected 15 expert reviews for Samsung ST ST95 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Pink and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 04:46:26
The ST95 has some impressive stats for such a reasonably-priced camera. It's 17mm thick and only just big enough to accommodate its 3in wide-aspect touchscreen. The lens is taller than the camera itself, which gives the impression of a serious optic, b...
Bottom line A slim, touchscreen camera with some fun features, but image quality is bettered by many cheaper cameras...
40%
digitalversus.com
Updated:
2011-10-04 04:46:26
Cold hands? The ST95 can help! When used continuously for a reasonable amount of time, the right-hand side of the camera gets rather warm. In fact, after half an hour's use, the part to the right of the screen where your thumb rests can reach up to 40°...
Good Compact and light, A wellmade camera, Touchscreen is still a rare feature in an entrylevel camera...
Bad Limited sensitivity (800 ISO to be avoided where possible, 1600 ISO isn't worth using), Lowdef screen with poor viewing angles, Slow to start up and save photos, Touchscreen interface isn't always logical / Touchscreen isn't sensitive enough, No optical or mechanical stabilisation...
Bottom line The Samsung ST95 is a cheap pocket camera that's stylish and has a touchscreen. Unfortunately, it's rather slow and picture quality just isn't good enough to make it a truly desirable camera...
40%
computeractive.co.uk
Updated:
2011-10-04 04:46:26
There are two things about the Samsung ST95 that make an instant impression.The first is that it is extremely small. It doesn't quite qualify as credit card-sized but the slender proportions make it easy to slip into a pocket.The 17mm-thick device is h...
Good Smart, slim design; easy to use; highresolution photos; lots of shooting modes and options; large touchsensitive screen...
Bad No HDMI output; monoonly audio recording in video mode; not compatible with standardsized SD memory cards...
Bottom line Barring a couple of minor niggles, we were pleased with the Samsung ST95's performance and impressed with its features...
80%
techradar.com
Updated:
2011-10-27 11:57:30
The ST95 is one of the better looking cameras in Samsung's line-up, featuring an individual design, a touchscreen and a small body. In fact, the 3 inch touchscreen on the ST95's back looks bigger due to the body's smaller size. There's only two buttons...
Good Nice design Touch-screen will appeal to younger photographers Good noise results Records nice colours...
Bad Narrow dynamic range Touch-screen needs to be improved Over exposes pictures at balanced exposure values...
Bottom line The ST95 is one of the better looking cameras in Samsung's line-up, featuring an individual design, a touchscreen and a small body. In fact, the 3 inch touchscreen on the ST95's back looks bigger due to the body's smaller size. There's only two buttons...
40%
whatdigitalcamera.com
Updated:
2011-10-04 04:46:26
The ST95 has a number of positive attributes, such as its colourful graphical user interface and wideangle lens, and in the right hands it can produce well-exposed an decent-looking images. Sadly, the performance of its LCD screen...
Good Graphic user interface, low distortion and chromatic aberration, lightweight, good exposures...
Bad Inconsistent image quality in terms of WB and colour, overprocessed results, corner softness, poor LCD screen...
Bottom line The ST95 has a number of positive attributes, such as its colourful graphical user interface and wideangle lens, and in the right hands it can produce well-exposed an decent-looking images. Sadly, the performance of its LCD screen lets it down, while t...
81%
photographyblog.com
Updated:
2011-10-27 11:57:29
The Samsung ST95 is a slim and stylish 16 megapixel compact camera with a wide-angle 5x zoom lens and touch-screen LCD. Priced at £179.99 / $199.99, the ST95 also offers a stainless steel body, 720p video and a range of creative filters. Gavin Stoker...
Bottom line OK, so you can't swap the lens on the front and the sensor's physically on the small side, but there's actually very little to dislike about the pocket friendly Samsung ST95. It offers a better build quality than we'd formerly expected at its price, q...
80%
steves-digicams.com
Updated:
2014-04-04 02:42:15
The Samsung ST95 is an aggressively priced touchscreen digital camera that utilizes a 16-megapixel 1/2.3" image sensor, a 26mm Wide 5x optical zoom Lens, and a 3.0-inch touchscreen display to control all the camera's functions similar to an iPhone. Th...
Bottom line The ultra-compact Samsung ST95 sports a 16-Megapixel CCD imaging sensor, 5x optical zoom lens, 3.0-inch Touch Screen LCD, Smart Auto 2.0 shooting and video modes, and 720p HD video capture. All of these great features have been crammed into this tiny b...
0%