location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch SDS-plus-5 Masonry drill bit 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDS-plus-5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1 618 596 204 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3165140028004
Category:
Drill bits are cutting tools used to create cylindrical holes, almost always of circular cross-section. Drill bits come in many sizes and have many uses. Bits are held in a tool called a drill.
Drill Bits Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch SDS-plus-5 Masonry drill bit 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Masonry drill bit
  • - Drill bit diameter: 1.8 cm
  • - Length: 200 mm
  • - Suitable for materials: Concrete, Masonry
  • - 1 pc(s)
Long product name Bosch SDS-plus-5 Masonry drill bit 1 pc(s) :
The long product name of Bosch SDS-plus-5 Masonry drill bit 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hammer Drill Bit S4L, SDS-plus, 1 Unit, 18x200mm
More>>>
Bosch SDS-plus-5 Masonry drill bit 1 pc(s):
The official description of Bosch SDS-plus-5 Masonry drill bit 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Suitable for masonry, concrete and reinforced concrete.
- Appropriate for all rotary hammers with SDS-plus holder.

Short summary description Bosch SDS-plus-5 Masonry drill bit 1 pc(s):
This short summary of the Bosch SDS-plus-5 Masonry drill bit 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch SDS-plus-5, Drill, Masonry drill bit, 1.8 cm, 200 mm, Concrete, Masonry, 1 pc(s)

Long summary description Bosch SDS-plus-5 Masonry drill bit 1 pc(s):
This is an auto-generated long summary of Bosch SDS-plus-5 Masonry drill bit 1 pc(s) based on the first three specs of the first five spec groups.

Bosch SDS-plus-5. Proper use: Drill, Drill bit type: Masonry drill bit, Drill bit diameter: 1.8 cm. Number of drill bits: 1 pc(s)

Features
Proper use *
Drill
Drill bit type *
Masonry drill bit
Drill bit diameter *
1.8 cm
Features
Length *
200 mm
Suitable for materials *
Concrete, Masonry
Packaging content
Number of drill bits *
1 pc(s)
Brand Image Product code Product Stock Price from
Bosch 1 618 596 233 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 233 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 233 1 618 596 233 0.00
(excl. VAT)
0 (incl. VAT)
Bosch Hammer drill bit SDS Plus-5 Bosch Hammer drill bit SDS Plus-5
(show image)
1 618 596 232 Hammer drill bit SDS Plus-5 0.00
(excl. VAT)
0 (incl. VAT)
Bosch Hammer drill bit SDS Plus-5 Bosch Hammer drill bit SDS Plus-5
(show image)
1 618 596 231 Hammer drill bit SDS Plus-5 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 226 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 226 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 226 1 618 596 226 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 225 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 225 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 225 1 618 596 225 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 224 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 224 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 224 1 618 596 224 0.00
(excl. VAT)
0 (incl. VAT)
Bosch Hammer drill bit SDS Plus-5 Bosch Hammer drill bit SDS Plus-5
(show image)
1 618 596 207 Hammer drill bit SDS Plus-5 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 205 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 205 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 205 1 618 596 205 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 203 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 203 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 203 1 618 596 203 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 189 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 189 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 189 1 618 596 189 0.00
(excl. VAT)
0 (incl. VAT)