location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch Hammer drill bit SDS Plus-5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hammer drill bit SDS Plus-5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1 618 596 186 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3165140027946
Category:
Drill bits are cutting tools used to create cylindrical holes, almost always of circular cross-section. Drill bits come in many sizes and have many uses. Bits are held in a tool called a drill.
Drill Bits Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2024 15:51:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch Hammer drill bit SDS Plus-5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grooved carbide plate for smooth work without jamming
  • - Activeteq centring tip offers drill guidance for easy starts without jarring or wandering
  • - Fits all SDS plus rotary hammer drills
Long product name Bosch Hammer drill bit SDS Plus-5 :
The long product name of Bosch Hammer drill bit SDS Plus-5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SDS plus, 14 mm, 200 mm, 265 mm
More>>>
Bosch Hammer drill bit SDS Plus-5:
The official description of Bosch Hammer drill bit SDS Plus-5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

To achieve accurate rSDS plus-5 Drill Bit allows for effortless drilling

- Activeteq centring tip offers drill guidance for easy starts without jarring or wandering
- AWB brazing and hardening technology reduces vibration and strain on the user
- Wear mark for accurate drill hole diameter. PGM-certified quality. Made in Germany

To achieve accurate results, the visibility of the wear mark indicates if the diameter of the hole is still in tolerance for metal anchor setting. As proof of quality, the drill bit bears the test mark of the PGM Masonry Drill Bit Association Board, guaranteeing compliance with tight tolerances, exact drilling and the firm hold of fixings. It is made in Germany.

It is compatible with rotary hammers with SDS plus holders.esults, the visibility of the wear mark indicates if the diameter of the hole is still in tolerance for metal anchor setting. As proof of quality, the drill bit bears the test mark of the PGM Masonry Drill Bit Association Board, guaranteeing compliance with tight tolerances, exact drilling and the firm hold of fixings. It is made in Germany.

It is compatible with rotary hammers with SDS plus holders.

Short summary description Bosch Hammer drill bit SDS Plus-5:
This short summary of the Bosch Hammer drill bit SDS Plus-5 data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch Hammer drill bit SDS Plus-5, Drill, Rotary hammer, Hammer drill bit, 1.4 cm, 200 mm, Brick, Concrete, Limestone, Stone, 26.5 cm

Long summary description Bosch Hammer drill bit SDS Plus-5:
This is an auto-generated long summary of Bosch Hammer drill bit SDS Plus-5 based on the first three specs of the first five spec groups.

Bosch Hammer drill bit SDS Plus-5. Proper use: Drill, Rotary hammer, Drill bit type: Hammer drill bit, Drill bit diameter: 1.4 cm. Number of drill bits: 1 pc(s)

Features
Proper use *
Drill, Rotary hammer
Drill bit type *
Hammer drill bit
Drill bit diameter *
1.4 cm
Length *
200 mm
Working length
26.5 cm
Features
Suitable for materials *
Brick, Concrete, Limestone, Stone
Shank shape
SDS Plus
Country of origin
Germany
Packaging content
Number of drill bits *
1 pc(s)
Brand Image Product code Product Stock Price from
Bosch 1 618 596 233 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 233 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 233 1 618 596 233 0.00
(excl. VAT)
0 (incl. VAT)
Bosch Hammer drill bit SDS Plus-5 Bosch Hammer drill bit SDS Plus-5
(show image)
1 618 596 232 Hammer drill bit SDS Plus-5 0.00
(excl. VAT)
0 (incl. VAT)
Bosch Hammer drill bit SDS Plus-5 Bosch Hammer drill bit SDS Plus-5
(show image)
1 618 596 231 Hammer drill bit SDS Plus-5 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 226 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 226 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 226 1 618 596 226 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 225 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 225 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 225 1 618 596 225 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 224 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 224 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 224 1 618 596 224 0.00
(excl. VAT)
0 (incl. VAT)
Bosch Hammer drill bit SDS Plus-5 Bosch Hammer drill bit SDS Plus-5
(show image)
1 618 596 207 Hammer drill bit SDS Plus-5 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 205 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 205 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 205 1 618 596 205 0.00
(excl. VAT)
0 (incl. VAT)
Bosch SDS-plus-5 Masonry drill bit 1 pc(s) Bosch SDS-plus-5 Masonry drill bit 1 pc(s)
(show image)
1 618 596 204 SDS-plus-5 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 203 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 203 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 203 1 618 596 203 0.00
(excl. VAT)
0 (incl. VAT)