location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite T1731SAW-B1 POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLite T1731SAW-B1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T1731SAW-B1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948570111145
Category: POS Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name iiyama ProLite T1731SAW-B1 POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen :
The long product name of iiyama ProLite T1731SAW-B1 POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17" TN, 1280 x 1024, 5 ms, 230 cd/m2, 1000 : 1, D-Sub & DVI-D
More>>>
iiyama ProLite T1731SAW-B1 POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen:
The official description of iiyama ProLite T1731SAW-B1 POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProLite T1731SAW-1 uses highly accurate Surface Acoustic Wave Touch Technology (SAW) with a pure-glass scratch resistive front, offering superior image clarity and screen durability. The screen can be touched with a soft stylus, finger or gloved hand making it suitable for a number of applications, and the robust design and solid but flexible stand ensures resilience in the most demanding environment. Menu Buttons are located on the side of the screen which can be locked to prevent tampering, and include a handy function to deactivate the Touch Screen for cleaning . The iiyama Prolite T1731SAW-1 Touch Screen is ideal for a wide range of applications including Point of Sale, Kiosks, Hospitality and Entertainment, Control rooms, Education, Training and many others.

Touch technology - SURFACE ACOUSTIC WAVE
Surface acoustic wave uses ultrasonic waves that pass over the panel. When the panel is touched, a portion of the wave is absorbed and a touch event is registered. Because the screen is covered with a glass layer this technology offers great picture performance (high contrast and colour accuracy). It is also scratch-resistant technology and therefore ideal for use in Public Places or Schools. Even if the screen is scratched, the touch function remains unaffected. Surface Acoustic Touch screens are activated with finger or a soft stylus touch.

IP54
The IP Code classifies how resistant a device is to foreign objects and moisture. IP54 means that the monitor will operate in dusty conditions, and will resist splashing water.

RS-232 and USB connectivity
For greater flexibility this monitor supports touchscreen connectivity with either USB or RS-232 interfaces.

Short summary description iiyama ProLite T1731SAW-B1 POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen:
This short summary of the iiyama ProLite T1731SAW-B1 POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite T1731SAW-B1, 43.2 cm (17"), 1280 x 1024 pixels, 230 cd/m², Tabletop, 0.264 x 0.264 mm, 1000:1

Long summary description iiyama ProLite T1731SAW-B1 POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen:
This is an auto-generated long summary of iiyama ProLite T1731SAW-B1 POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen based on the first three specs of the first five spec groups.

iiyama ProLite T1731SAW-B1. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display brightness: 230 cd/m². Product colour: Black

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Display brightness
230 cd/m²
Touchscreen *
Yes
Touchscreen type
Tabletop
Pixel pitch
0.264 x 0.264 mm
Contrast ratio (typical)
1000:1
Display
Response time
5 ms
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Native aspect ratio
5:4
Features
Product colour *
Black
Mac operating systems supported
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:08:56
Uk has collected 1 expert review for iiyama ProLite T1731SAW-B1 POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)