location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Sonic Generations German PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonic Generations
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01427
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2021 15:06:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SEGA Sonic Generations German PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Language version: German
  • - Game genre: Platform
  • - Developer: Sonic Team
  • - ESRB rating: RP (Rating Pending) PEGI rating: 3
Long product name SEGA Sonic Generations German PC :
The long product name of SEGA Sonic Generations German PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sonic Generations, PC, Platform
More>>>
Short summary description SEGA Sonic Generations German PC:
This short summary of the SEGA Sonic Generations German PC data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Sonic Generations, PC, RP (Rating Pending)

Long summary description SEGA Sonic Generations German PC:
This is an auto-generated long summary of SEGA Sonic Generations German PC based on the first three specs of the first five spec groups.

SEGA Sonic Generations. Platform: PC, ESRB rating: RP (Rating Pending), PEGI rating: 3, Developer: Sonic Team

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:39:57
Uk has collected 8 expert reviews for SEGA Sonic Generations German PC and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pocket-lint.com
Updated:
2012-01-25 06:39:56
There is a reason this review is slightly late. For years the blue hedgehog has been on a downward spiral of gaming drossdom. This led us to believe Sonic Generations would be like any other game in the Sonic series. As such, we weren't in a huge rush...
Good Pure Sonic fun, speedy gameplay and no nasty character swapping...
Bad Can get repetitive, Sonic formula feels slightly dated...
Bottom line A triumphant return for the blue hedgehog, and finally a game Sonic fans can be proud of...
80%
ign.com
Updated:
2012-01-25 06:39:57
It's almost jarring to see SEGA finally deliver on their generation-old promises that SEGA "does what Nintendon't." They have finally re-purposed Sonic as a platforming mascot that is, for the first time in ages, wildly definable by its own merits inst...
Bottom line It feels refreshing to be able to say that Sonic is good again. His upward trajectory over the last year continues and he’s only gaining momentum. Sonic Generations is largely a game for the most hardcore of Sonic fans, but for the millions who have fo...
85%
gamezone.com
Updated:
2012-01-25 06:39:57
The game’s plot, while not deep by any means, is passable and puts the focus where it needs to be – on our two favorite hedgehogs. A mysterious force captures Sonic’s friends and dumps Sonic off in limbo, so it’s up to the Blue Blur (and his past sel...
90%
strategyinformer.com
Updated:
2012-02-09 15:36:26
I have a very love-hate relationship with Sonic The Hedgehog. I desperately want to like his recent games but they far too often give me feelings of extreme pain and anger. It’s therefore fitting that Sonic Generations, as a celebration of 20 years of...
Bottom line I have a very love-hate relationship with Sonic The Hedgehog. I desperately want to like his recent games but they far too often give me feelings of extreme pain and anger. It’s therefore fitting that Sonic Generations, as a celebration of 20 years of...
80%
Brand Image Product code Product Stock Price from
SEGA

SEGA Vancouver 2010 - The Official Video Game of the Olympic Winter Games German Xbox 360
(show image)
00189 Vancouver 2010 - The Official Video Game of the Olympic Winter Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Vancouver 2010 - The Official Video Game of the Olympic Winter Games German PC
(show image)
00199 Vancouver 2010 - The Official Video Game of the Olympic Winter Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Vancouver 2010 - The Official Video Game of the Olympic Winter Games German PlayStation 3
(show image)
00179 Vancouver 2010 - The Official Video Game of the Olympic Winter Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Alpha Protocol German PC
(show image)
00170 Alpha Protocol 0.00
(excl. VAT)
0 (incl. VAT)