location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop Case Mobility 14 (Bulk 10)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Case HP Mobility 14 (Bulk 10)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4U9G9A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188962879 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2024 08:26:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Laptop Case Mobility 14 (Bulk 10)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Help keep your laptops protected from bumps and scratches with this rugged, but lightweight case. Whether students are in classrooms or on the move, feel sure their laptops are protected by a sturdy outside shell and plush interior.
  • - While this zip-around case may be lightweight, it delivers heavy-duty protection for student laptops both on the go and at their desks. The double handle makes it easy to carry anywhere, while its slim profile makes it an easy fit for most backpacks.
  • - Just unzip the case and use the laptop – without removing it. Tough interior elastic straps keep it securely in place. Convenient port and connector access makes it easy to connect external drives and peripherals. After class, just zip up and carry with the rugged double handle or in a backpack.
Warranty: One-year limited warranty.
Long product name HP Laptop Case Mobility 14 (Bulk 10) :
The long product name of HP Laptop Case Mobility 14 (Bulk 10). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop Case HP Mobility 14 (Bulk 10)
More>>>
HP Laptop Case Mobility 14 (Bulk 10):
The official description of HP Laptop Case Mobility 14 (Bulk 10) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend the Life of Education Notebooks
Student laptops have to stand up to a lot of use and sometimes abuse, even if it is accidental. Protect your investment while also making them easier for students to transport with a slim, rugged and lightweight 14.1-inch case that protects from bumps and scratches in and outside the classroom.

Short summary description HP Laptop Case Mobility 14 (Bulk 10):
This short summary of the HP Laptop Case Mobility 14 (Bulk 10) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Laptop Case Mobility 14 (Bulk 10), Sleeve case, 35.6 cm (14"), 437 g

Long summary description HP Laptop Case Mobility 14 (Bulk 10):
This is an auto-generated long summary of HP Laptop Case Mobility 14 (Bulk 10) based on the first three specs of the first five spec groups.

HP Laptop Case Mobility 14 (Bulk 10). Case type: Sleeve case, Maximum screen size: 35.6 cm (14"). Weight: 437 g. Surface coloration: Monochromatic

Protection Wherever Your Education Notebooks Roam

Help keep your laptops protected from bumps and scratches with this rugged, but lightweight case. Whether students are in classrooms or on the move, feel sure their laptops are protected by a sturdy outside shell and plush interior.

Lightweight Case. Heavy-Duty Protection.

While this zip-around case may be lightweight, it delivers heavy-duty protection for student laptops both on the go and at their desks. The double handle makes it easy to carry anywhere, while its slim profile makes it an easy fit for most backpacks.

Ready to Work. Easy to Connect.

Just unzip the case and use the laptop – without removing it. Tough interior elastic straps keep it securely in place. Convenient port and connector access makes it easy to connect external drives and peripherals. After class, just zip up and carry with the rugged double handle or in a backpack.

3-Year Limited Warranty

This rugged case protects your notebook while HP protects your purchase to provide peace of mind. That’s because a 3-year limited warranty comes as standard on every case.

Features
Surface coloration
Monochromatic
Maximum screen size *
35.6 cm (14")
Case type *
Sleeve case
Material *
Polyester
Product main colour *
Black
Gender
Unisex
Brand compatibility *
HP
Quantity
1
HP segment
Home
Weight & dimensions
Width
356 mm
Weight & dimensions
Depth
260 mm
Height
38 mm
Weight
437 g
Package width
356 mm
Package depth
260 mm
Package height
38 mm
Package weight
437 g
Logistics data
Pallet weight (imperial)
219 kg (482.8 lbs)
Harmonized System (HS) code
84733080
Pallet gross weight
219 g
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 2 distributor(s)