location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR XAVB2602 Ethernet 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XAVB2602
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAVB2602-100PES show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:48:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR XAVB2602 Ethernet 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PowerPlug Ethernet
  • - 200 Mbit/s 10/100BaseT(X)
Warranty: 1 year
Long product name NETGEAR XAVB2602 Ethernet 200 Mbit/s :
The long product name of NETGEAR XAVB2602 Ethernet 200 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XAVB2602, Powerline AV+ 200 Nano Dual-Port Set
More>>>
NETGEAR XAVB2602 Ethernet 200 Mbit/s:
The official description of NETGEAR XAVB2602 Ethernet 200 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NETGEAR Powerline AV+ 200 Nano Dual-port Set extends a high speed Internet connection to any power outlet. Two (2) Ethernet ports on the Powerline AV+ 200 Nano Dual-port Adapter are perfect for connecting video decoders, connected HDTVs, Blu-ray™ players, DVRs, PCs and game consoles to your home network and the Internet. Easy setup, just plug and play. Extra outlet ensures you have room to plug in a power strip for all your home office or home theater devices, and get the best of your Powerline network by removing all the surrounding electrical disturbances via advanced filtering.

- Two (2) Ethernet ports — Additional ports on the Powerline AV+ 200 Nano Dual-port Adapter to connect multiple devices that need access to your home network and the Internet
- Compact design — Convenient nano-design blends in nicely with any surrounding
- Extend your network — Extend Internet access throughout your home to any electrical outlet for desktop PCs, gaming consoles and set-top boxes
- Extra outlet — Advanced filtering socket to remove electrical noise and get the best of your Powerline network
- Plug-and-play — Sets up in minutes, no need to configure or install software
- High-speed connections — Speeds up to 200 Mbps enable Internet applications such as multiplayer gaming
- Push-and-Secure — Secures the Powerline network connection with the touch of a button, no need to remember passwords
- Pick-a-Plug diagnostic — Automatically tests the connection at any electrical outlet to ensure the highest possible performance
- NETGEAR Green features — Automatic Powerline shutdown when not in use and 80% recycled packaging

Short summary description NETGEAR XAVB2602 Ethernet 200 Mbit/s:
This short summary of the NETGEAR XAVB2602 Ethernet 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR XAVB2602, Wired, PowerPlug, Ethernet, 200 Mbit/s, White

Long summary description NETGEAR XAVB2602 Ethernet 200 Mbit/s:
This is an auto-generated long summary of NETGEAR XAVB2602 Ethernet 200 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR XAVB2602. Connectivity technology: Wired, Host interface: PowerPlug, Interface: Ethernet. Maximum data transfer rate: 200 Mbit/s. Product colour: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PowerPlug
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
2
Network
Maximum data transfer rate *
200 Mbit/s
Ethernet LAN
Yes
Cabling technology
10/100BaseT(X)
Design
Product colour
White
Internal *
No
Plug and Play
Yes
Certification
WEEE, Reach
System requirements
Compatible operating systems
Microsoft Windows 7, Vista, XP, Mac OS X
System requirements
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
55 mm
Depth
32.5 mm
Height
114 mm
Weight
190 g
Packaging content
Cables included
LAN (RJ-45)
Technical details
Compliance certificates
RoHS
Other features
Power LED
Yes
Link/Act LED
Yes
Cable length
2 m
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:23:50
Uk has collected 1 expert review for NETGEAR XAVB2602 Ethernet 200 Mbit/s and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
NETGEAR XAV5001 Ethernet 500 Mbit/s NETGEAR XAV5001 Ethernet 500 Mbit/s
(show image)
XAV5001-100NAS XAV5001 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5501 Ethernet 500 Mbit/s NETGEAR XAVB5501 Ethernet 500 Mbit/s
(show image)
XAVB5501-100UKS XAVB5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5001 Ethernet 500 Mbit/s NETGEAR XAVB5001 Ethernet 500 Mbit/s
(show image)
XAVB5001-100UKS XAVB5001 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5001 Ethernet 500 Mbit/s NETGEAR XAVB5001 Ethernet 500 Mbit/s
(show image)
XAVB5001-100GRS XAVB5001 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5501 Ethernet 500 Mbit/s NETGEAR XAVB5501 Ethernet 500 Mbit/s
(show image)
XAVB5501-100FRS XAVB5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5501 Ethernet 500 Mbit/s NETGEAR XAVB5501 Ethernet 500 Mbit/s
(show image)
XAVB5501-100PES XAVB5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5501 Ethernet 500 Mbit/s NETGEAR XAVB5501 Ethernet 500 Mbit/s
(show image)
XAVB5501-100GRS XAVB5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5001 Ethernet 500 Mbit/s NETGEAR XAVB5001 Ethernet 500 Mbit/s
(show image)
XAVB5001-100PES XAVB5001 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV5501 Ethernet 500 Mbit/s NETGEAR XAV5501 Ethernet 500 Mbit/s
(show image)
XAV5501-100PES XAV5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV5001 Ethernet 500 Mbit/s NETGEAR XAV5001 Ethernet 500 Mbit/s
(show image)
XAV5001-100PES XAV5001 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)