location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Conserve Valet E-book reader, GPS, Mobile phone, MP3, MP4, PDA Black, White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Conserve Valet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7C008DF
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin Conserve Valet E-book reader, GPS, Mobile phone, MP3, MP4, PDA Black, White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: E-book reader, GPS, Mobile phone, MP3, MP4, PDA
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black, White
  • - 100 - 240 V 50 - 60 Hz Maximum output voltage: 5 V
Warranty: 1-Year Limited Warranty
Long product name Belkin Conserve Valet E-book reader, GPS, Mobile phone, MP3, MP4, PDA Black, White AC Indoor :
The long product name of Belkin Conserve Valet E-book reader, GPS, Mobile phone, MP3, MP4, PDA Black, White AC Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Conserve Valet
More>>>
Short summary description Belkin Conserve Valet E-book reader, GPS, Mobile phone, MP3, MP4, PDA Black, White AC Indoor:
This short summary of the Belkin Conserve Valet E-book reader, GPS, Mobile phone, MP3, MP4, PDA Black, White AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Conserve Valet, Indoor, AC, 5 V, Black, White

Long summary description Belkin Conserve Valet E-book reader, GPS, Mobile phone, MP3, MP4, PDA Black, White AC Indoor:
This is an auto-generated long summary of Belkin Conserve Valet E-book reader, GPS, Mobile phone, MP3, MP4, PDA Black, White AC Indoor based on the first three specs of the first five spec groups.

Belkin Conserve Valet. Charger type: Indoor, Power source type: AC, Charger compatibility: E-book reader, GPS, Mobile phone, MP3, MP4, PDA. Input voltage: 100 - 240 V, Maximum output voltage: 5 V. Product colour: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 01:22:12
Uk has collected 8 expert reviews for Belkin Conserve Valet E-book reader, GPS, Mobile phone, MP3, MP4, PDA Black, White AC Indoor and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
beginnerstech.co.uk
Updated:
2014-09-11 01:22:03
If your household is anything like mine then you have Smartphones and Tablet chargers all over the place or a 4 or 6 gang trailing socket full of various chargers. Well today a Belkin Conserve Valet Smart USB Charging Station dropped through the door and...
Good Very compact, easy to use...
Bad 2pin plug...
80%
pcworld.co.nz
Updated:
2014-09-11 01:22:05
Belkin calls the Conserve Valet, which is essentially a giant USB hub, a “smart USB Charging station”. As someone who is occasionally dumb about keeping USB cables handy, the idea immediately appealed. As well as charging my gadgets, the “smart” part o...
80%
macworld.com.au
Updated:
2014-09-11 01:22:06
We’re all becoming energy- conscious these days, whether it’s due to a sense of responsibility over global warming or just because the price of electricity has reached ridiculous levels and is set to skyrocket even further in the near future.With this...
Bottom line Every one of the Conserve products is well designed and high-quality, and does what it’s supposed to do simply and efficiently. They’re a bit on the expensive side, but will make a difference to the way you use, and view electricity.Related Tags: belki...
90%
gadgetspeak.com
Updated:
2014-09-11 01:22:09
As we own more and more mobile devices, so the logistics regarding recharging can increase. Belkin has a solution for this problem...
68%
cravingtech.com
Updated:
2014-09-11 01:22:11
Ever wonder how much power you have wasted for overcharging your mobile devices? Or perhaps wondering whether leaving your phone charged for the whole night would make the battery life shorter? Thanks to Belkin Conserve Valet, these thoughts go away p...
Bottom line Belkin Conserve Valet replaces up to 4 wall chargers (USB), conserves power, stylish, and reduces clutter. With all these gadgets that we have nowadays (mobile phones, Bluetooth headset, tablets, rechargeable speakers, and many more), having the Belkin...
0%
impulsegamer.com
Updated:
2014-09-11 01:22:12
The Belkin Conserve Valet comes with a recommended retail price of $49.95 and has been designed to charge all your mobile devices in one convenience place. Best of all, once the device is charged, it automatically shuts off that also includes standby p...
80%
pcworld.co.nz
Updated:
2016-03-26 07:06:26
NameSmart USB charging station: Belkin Conserve ValetAt a glance:Automatically charges devices, then powers down,Not great for tablets or those with multiple big-screen gadgets,Cable management aspect is so-soSummary:If you have a number of regular smalle...
80%
mobilewhack.com
Updated:
2014-09-11 01:22:08
We’ve seen some excellent products from the folks out at Belkin, most geared toward energy conservation. And we’ve got one more in their recent lineup of energy saving goods to discuss. It’s called the Conserve Valet, and it’s going to be a welcome–an...
90%
cultofmac.com
Updated:
2014-12-03 01:10:57
Like the brilliant Insight we reviewed a month or so ago, Belkin's Conserve Valet comes form their new line of green-angled tools created with the idea of saving energy. Unlike the Insight, the Valet — a $40, four-port USB hub designed around the idea of...
60%