location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4M9Z2AA internal solid state drive 512 GB M.2 PCI Express 4.0 NVMe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4M9Z2AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4M9Z2AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068961381 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 07:17:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name HP 4M9Z2AA internal solid state drive 512 GB M.2 PCI Express 4.0 NVMe :
The long product name of HP 4M9Z2AA internal solid state drive 512 GB M.2 PCI Express 4.0 NVMe. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

512GB 2280 PCIe-4x4 NVMe Value M.2 SSD
More>>>
Short summary description HP 4M9Z2AA internal solid state drive 512 GB M.2 PCI Express 4.0 NVMe:
This short summary of the HP 4M9Z2AA internal solid state drive 512 GB M.2 PCI Express 4.0 NVMe data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4M9Z2AA, 512 GB, M.2

Long summary description HP 4M9Z2AA internal solid state drive 512 GB M.2 PCI Express 4.0 NVMe:
This is an auto-generated long summary of HP 4M9Z2AA internal solid state drive 512 GB M.2 PCI Express 4.0 NVMe based on the first three specs of the first five spec groups.

HP 4M9Z2AA. SSD capacity: 512 GB, SSD form factor: M.2

Features
SSD capacity *
512 GB
SSD form factor *
M.2
Interface *
PCI Express 4.0
NVMe *
Yes
Weight & dimensions
Width
80 mm
Depth
22 mm
Height
2.4 mm
Weight & dimensions
Weight
9 g
Packaging data
Package width
216 mm
Package depth
305 mm
Package height
25 mm
Package weight
160 g
Other features
Warranty period
1 year(s)
Country Distributor
Nederland 1 distributor(s)
España 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 2 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)